TE Connectivity Lighting Cable Assemblies 2829493-1

Description
Body Features Cover Color : Black Wire Color (Base) : Black Configuration Features Keyed : Yes Number of Positions : 5 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Housing Color : Black Other Cable Assembly Length : .61 M  [1.668 FT ] Product Type Features Cable Assembly Type : Nector M Pigtail Connector Type (End A) : Nector M Socket Product Line : NECTOR M Product Type : Cable Assembly Sealed : No
Request a Quote
Description
Body Features Cover Color : Black Wire Color (Base) : Black Configuration Features Keyed : Yes Number of Positions : 5 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Housing Color : Black Other Cable Assembly Length : .61 M  [1.668 FT ] Product Type Features Cable Assembly Type : Nector M Pigtail Connector Type (End A) : Nector M Socket Product Line : NECTOR M Product Type : Cable Assembly Sealed : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 2829493-1 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
2829493-1
Lighting Cable Assemblies 2829493-1
Body Features Cover Color : Black Wire Color (Base) : Black Configuration Features Keyed : Yes Number of Positions : 5 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Housing Color : Black Other Cable Assembly Length : .61 M  [1.668 FT ] Product Type Features Cable Assembly Type : Nector M Pigtail Connector Type (End A) : Nector M Socket Product Line : NECTOR M Product Type : Cable Assembly Sealed : No

Body Features


  • Cover Color : Black
  • Wire Color (Base) : Black

Configuration Features


  • Keyed : Yes
  • Number of Positions : 5

Electrical Characteristics


  • Voltage Rating (VAC) : 600

Housing Features


  • Housing Color : Black

Other


  • Cable Assembly Length : .61 M  [1.668 FT ]

Product Type Features


  • Cable Assembly Type : Nector M Pigtail
  • Connector Type (End A) : Nector M Socket
  • Product Line : NECTOR M
  • Product Type : Cable Assembly
  • Sealed : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2829493-1
Product Name Lighting Cable Assemblies
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 099441-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 1064553-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
Flat Flex Ribbon Jumpers, Cables - 1-1474644-2-ND - DigiKey
Specs
Standards / Certifications RoHS
View Details
4 suppliers