TE Connectivity Lighting Cable Assemblies 2829492-1

Description
Body Features Cover Color : Black Wire Color (Base) : Black Configuration Features Number of Positions : 5 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Housing Color : Black Other Cable Assembly Length : .61 M  [1.668 FT ] Product Type Features Cable Assembly Type : Nector M Pigtail Connector Type (End A) : Nector M Socket Product Line : NECTOR M
Request a Quote Datasheet
Description
Body Features Cover Color : Black Wire Color (Base) : Black Configuration Features Number of Positions : 5 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Housing Color : Black Other Cable Assembly Length : .61 M  [1.668 FT ] Product Type Features Cable Assembly Type : Nector M Pigtail Connector Type (End A) : Nector M Socket Product Line : NECTOR M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 2829492-1 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
2829492-1
Lighting Cable Assemblies 2829492-1
Body Features Cover Color : Black Wire Color (Base) : Black Configuration Features Number of Positions : 5 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Housing Color : Black Other Cable Assembly Length : .61 M  [1.668 FT ] Product Type Features Cable Assembly Type : Nector M Pigtail Connector Type (End A) : Nector M Socket Product Line : NECTOR M

Body Features


  • Cover Color : Black
  • Wire Color (Base) : Black

Configuration Features


  • Number of Positions : 5

Electrical Characteristics


  • Voltage Rating (VAC) : 600

Housing Features


  • Housing Color : Black

Other


  • Cable Assembly Length : .61 M  [1.668 FT ]

Product Type Features


  • Cable Assembly Type : Nector M Pigtail
  • Connector Type (End A) : Nector M Socket
  • Product Line : NECTOR M
Buy Now
Circular Cable Assemblies - 17-2829492-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-2829492-1-ND
Circular Cable Assemblies 17-2829492-1-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 2829492-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
2829492-1
Cable Assemblies - Circular Cable Assemblies 2829492-1
CBL CIRC

CBL CIRC

Supplier's Site
CABLE ASSY,NECTOR M,5P SOK,HARMONIZED - 792-2829492-1 - Utmel Electronic Limited
Hong Kong, China
CABLE ASSY,NECTOR M,5P SOK,HARMONIZED
792-2829492-1
CABLE ASSY,NECTOR M,5P SOK,HARMONIZED 792-2829492-1
CABLE ASSY,NECTOR M,5P SOK,HARMONIZED

CABLE ASSY,NECTOR M,5P SOK,HARMONIZED

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2829492-1 17-2829492-1-ND 2829492-1 792-2829492-1
Product Name Lighting Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies CABLE ASSY,NECTOR M,5P SOK,HARMONIZED
Cable Length 2 ft (6.1 dm) 1.67 ft (5.09 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-06171928-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Twisted Pair Cable - 039621-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 046635-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers