TE Connectivity Lighting Cable Assemblies 2829491-1

Description
Body Features Cover Color : Black Wire Color (Base) : Black Configuration Features Keyed : Yes Number of Positions : 5 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Housing Color : Black Other Cable Assembly Length : .61 M  [1.668 FT ] Product Type Features Cable Assembly Type : Nector M Pigtail Connector Type (End A) : Nector M Plug Product Line : NECTOR M Sealed : No
Request a Quote
Description
Body Features Cover Color : Black Wire Color (Base) : Black Configuration Features Keyed : Yes Number of Positions : 5 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Housing Color : Black Other Cable Assembly Length : .61 M  [1.668 FT ] Product Type Features Cable Assembly Type : Nector M Pigtail Connector Type (End A) : Nector M Plug Product Line : NECTOR M Sealed : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 2829491-1 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
2829491-1
Lighting Cable Assemblies 2829491-1
Body Features Cover Color : Black Wire Color (Base) : Black Configuration Features Keyed : Yes Number of Positions : 5 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Housing Color : Black Other Cable Assembly Length : .61 M  [1.668 FT ] Product Type Features Cable Assembly Type : Nector M Pigtail Connector Type (End A) : Nector M Plug Product Line : NECTOR M Sealed : No

Body Features


  • Cover Color : Black
  • Wire Color (Base) : Black

Configuration Features


  • Keyed : Yes
  • Number of Positions : 5

Electrical Characteristics


  • Voltage Rating (VAC) : 600

Housing Features


  • Housing Color : Black

Other


  • Cable Assembly Length : .61 M  [1.668 FT ]

Product Type Features


  • Cable Assembly Type : Nector M Pigtail
  • Connector Type (End A) : Nector M Plug
  • Product Line : NECTOR M
  • Sealed : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2829491-1
Product Name Lighting Cable Assemblies
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 066671-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers