TE Connectivity Lighting Cable Assemblies 2829460-1

Description
Body Features Cover Color : Black Wire Color (Base) : Black Configuration Features Keyed : Yes Number of Positions : 3 Electrical Characteristics Operating Voltage Reference : AC Voltage Rating (VAC) : 600 Housing Features Housing Color : Black Other Cable Assembly Length : 1.219 M  [4 FT ] Product Type Features Cable Assembly Type : Nector M Connector Type (End A) : Nector M Plug Connector Type (End B) : Nector M Socket Product Line : NECTOR M Product Type : Cable Assembly Sealed : Yes
Request a Quote Datasheet
Description
Body Features Cover Color : Black Wire Color (Base) : Black Configuration Features Keyed : Yes Number of Positions : 3 Electrical Characteristics Operating Voltage Reference : AC Voltage Rating (VAC) : 600 Housing Features Housing Color : Black Other Cable Assembly Length : 1.219 M  [4 FT ] Product Type Features Cable Assembly Type : Nector M Connector Type (End A) : Nector M Plug Connector Type (End B) : Nector M Socket Product Line : NECTOR M Product Type : Cable Assembly Sealed : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 2829460-1 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
2829460-1
Lighting Cable Assemblies 2829460-1
Body Features Cover Color : Black Wire Color (Base) : Black Configuration Features Keyed : Yes Number of Positions : 3 Electrical Characteristics Operating Voltage Reference : AC Voltage Rating (VAC) : 600 Housing Features Housing Color : Black Other Cable Assembly Length : 1.219 M  [4 FT ] Product Type Features Cable Assembly Type : Nector M Connector Type (End A) : Nector M Plug Connector Type (End B) : Nector M Socket Product Line : NECTOR M Product Type : Cable Assembly Sealed : Yes

Body Features


  • Cover Color : Black
  • Wire Color (Base) : Black

Configuration Features


  • Keyed : Yes
  • Number of Positions : 3

Electrical Characteristics


  • Operating Voltage Reference : AC
  • Voltage Rating (VAC) : 600

Housing Features


  • Housing Color : Black

Other


  • Cable Assembly Length : 1.219 M  [4 FT ]

Product Type Features


  • Cable Assembly Type : Nector M
  • Connector Type (End A) : Nector M Plug
  • Connector Type (End B) : Nector M Socket
  • Product Line : NECTOR M
  • Product Type : Cable Assembly
  • Sealed : Yes
Buy Now
Circular Cable Assemblies - 17-2829460-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-2829460-1-ND
Circular Cable Assemblies 17-2829460-1-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2829460-1 17-2829460-1-ND
Product Name Lighting Cable Assemblies Circular Cable Assemblies
Cable Length 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data

Similar Products