TE Connectivity PCB Terminal Blocks 282897-5

Description
Body Features Primary Product Color : Green Configuration Features Number of Positions : 9 Number of Rows : 3 Stacked Levels : Level 1/Level 2/Level 3 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 17.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PA 6.6 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Configuration Features Number of Positions : 9 Number of Rows : 3 Stacked Levels : Level 1/Level 2/Level 3 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 17.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PA 6.6 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 282897-5 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
282897-5
PCB Terminal Blocks 282897-5
Body Features Primary Product Color : Green Configuration Features Number of Positions : 9 Number of Rows : 3 Stacked Levels : Level 1/Level 2/Level 3 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 17.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PA 6.6 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Primary Product Color : Green

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 3
  • Stacked Levels : Level 1/Level 2/Level 3

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 17.5
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .05 - 3
  • Wire Size (AWG) : 30 - 12

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : PA 6.6

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Screw Material : Brass
  • Screw Plating Material : Nickel
  • Thread Size : M3

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Header
  • Wire Protection : With

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.8 MM  [.15 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now Datasheet
Terminal Blocks - 282897-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
282897-5
Terminal Blocks 282897-5
TERMI-BLOCK PCB MOUNT 5,08P.12

TERMI-BLOCK PCB MOUNT 5,08P.12

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
282897-5
Terminal Blocks 282897-5
Terminal Blocks

Terminal Blocks

Buy Now
Fixed Terminal Blocks - 282897-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
282897-5
Fixed Terminal Blocks 282897-5
Fixed Terminal Blocks TERMI-BLOCK PCB MOUNT 5 08P.12

Fixed Terminal Blocks TERMI-BLOCK PCB MOUNT 5 08P.12

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 282897-5 282897-5 282897-5 282897-5
Product Name PCB Terminal Blocks Terminal Blocks Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB PCB
Approvals EU RoHS Compliant with Exemptions VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
# of Contacts 9
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546122-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Terminals - 1217125-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Mounting Options PCB
View Details
Terminal Block, Din Rail, 2Pos, 10Awg; No. Of Positions Entrelec Te Connectivity - 06WX5596 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 30 amps
View Details