"3 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
Win Source Part Number: 1366079-282888-3
Category: Connectors, Interconnects - Terminal Blocks - Wire to Board
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Buchanan
Package: Bulk
Product Status: Active
Features: Interlocking (Side)
Base Product Number: 282888
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Affected
ECCN: EAR99
Wire Gauge: 12-30 AWG
Color: Green
Pitch: 0.197" (5.00mm)
Contact Material - Plating: Brass - Tin Plated
Housing Material: Polyamide (PA66), Nylon 6/6
Positions Per Level: 3
Number of Levels: 2
Torque - Screw: 0.79 Nm (7.0 Lb-In)
Current: 17.5 A
Voltage: 300 V
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Clamp Material - Plating: Brass - Nickel Plated
Screw Material - Plating: Brass - Nickel Plated
Screw Thread: M3
TERMI-BLOK PCB MOUNT 1&2 3P. 5 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A98121-ND | 1366079-282888-3 | 12H8552 |
| Product Name | Wire to Board | Connectors, Interconnects - Terminal Blocks - Wire to Board | Termi-Blok Pcb Mount 1&2 3P. 5 Rohs Compliant Buchanan - Te Connectivity |
| Termination | Screw - Rising Cage Clamp | ||
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 5 mm (0.1970 inch) |