TE Connectivity ™ Fixed Terminal Blocks 282884-9

Description
Fixed Terminal Blocks TERMI-BLOK PCB MOUNT 3RD 21P.5 Marked
Datasheet
Description
Fixed Terminal Blocks TERMI-BLOK PCB MOUNT 3RD 21P.5 Marked
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 282884-9 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
282884-9
Fixed Terminal Blocks 282884-9
Fixed Terminal Blocks TERMI-BLOK PCB MOUNT 3RD 21P.5 Marked

Fixed Terminal Blocks TERMI-BLOK PCB MOUNT 3RD 21P.5 Marked

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 282884-9
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 8
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.72 - Screw terminal (Plate clamp) socket - 9472 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Fixed Terminal Blocks - 30.053/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6646-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers