TE Connectivity Primary Wire 2828823001

Description
Body Features Primary Wire Conductor Material : Tin Plated Copper Primary Wire Insulation Material : Radiation-Crosslinke d, Modified PDVF Electrical Characteristics Primary Wire Voltage Rating (VAC) : 600 Product Type Features Primary Wire Cable Type : Spec 44 Usage Conditions Operating Temperature Range (DEGC) : -65 - 135
Request a Quote
Description
Body Features Primary Wire Conductor Material : Tin Plated Copper Primary Wire Insulation Material : Radiation-Crosslinke d, Modified PDVF Electrical Characteristics Primary Wire Voltage Rating (VAC) : 600 Product Type Features Primary Wire Cable Type : Spec 44 Usage Conditions Operating Temperature Range (DEGC) : -65 - 135
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Primary Wire - 2828823001 - TE Connectivity
Berwyn, PA, United States
Primary Wire
2828823001
Primary Wire 2828823001
Body Features Primary Wire Conductor Material : Tin Plated Copper Primary Wire Insulation Material : Radiation-Crosslinke d, Modified PDVF Electrical Characteristics Primary Wire Voltage Rating (VAC) : 600 Product Type Features Primary Wire Cable Type : Spec 44 Usage Conditions Operating Temperature Range (DEGC) : -65 - 135

Body Features


  • Primary Wire Conductor Material : Tin Plated Copper
  • Primary Wire Insulation Material : Radiation-Crosslinked, Modified PDVF

Electrical Characteristics


  • Primary Wire Voltage Rating (VAC) : 600

Product Type Features


  • Primary Wire Cable Type : Spec 44

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 135
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 2828823001
Product Name Primary Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 133345-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 159454-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
2 suppliers
Hook Up Wire - 2441346 - RS Components, Ltd.
Specs
Nominal Diameter 0.0819 inch (2.08 mm)
International 1.5 mm² (0.0023 in²)
Stranding Type 0.23 mm
View Details