TE Connectivity Connectors, Interconnects Terminal Blocks Wire to Board 282868-2

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminal Blocks Wire to Board Pitch: 0.197" (5.00mm) Features: Interlocking (Side) Package: Bulk Housing Material: Polyamide (PA66), Nylon 6/6 Mating Orientation: Horizontal with Board Contact Material - Plating: Brass - Tin Plated Operating Temperature: -40°C ~ 105°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminal Blocks Wire to Board Pitch: 0.197" (5.00mm) Features: Interlocking (Side) Package: Bulk Housing Material: Polyamide (PA66), Nylon 6/6 Mating Orientation: Horizontal with Board Contact Material - Plating: Brass - Tin Plated Operating Temperature: -40°C ~ 105°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Wire to Board -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Wire to Board
Connectors, Interconnects Terminal Blocks Wire to Board
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminal Blocks Wire to Board Pitch: 0.197" (5.00mm) Features: Interlocking (Side) Package: Bulk Housing Material: Polyamide (PA66), Nylon 6/6 Mating Orientation: Horizontal with Board Contact Material - Plating: Brass - Tin Plated Operating Temperature: -40°C ~ 105°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Pitch: 0.197" (5.00mm)
Features: Interlocking (Side)
Package: Bulk
Housing Material: Polyamide (PA66), Nylon 6/6
Mating Orientation: Horizontal with Board
Contact Material - Plating: Brass - Tin Plated
Operating Temperature: -40°C ~ 105°C
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Wire to Board - A113329-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
A113329-ND
Wire to Board A113329-ND
"2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"

"2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"

Buy Now Datasheet
Singapore, Singapore
13.5A 300V Electronic Connector
368-282868-2
13.5A 300V Electronic Connector 368-282868-2
2P PCB Mount Terminal Block, 5mm Pitch, 13.5A, 300V, Green Product overview: 282868-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.5A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13.5A, 300V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-282868-2 can be used for catalog matching and distributor lookup.

2P PCB Mount Terminal Block, 5mm Pitch, 13.5A, 300V, Green Product overview: 282868-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.5A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13.5A, 300V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-282868-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Termi-Blok Pcb Mount 1&2 2P. 5 Rohs Compliant Buchanan - Te Connectivity - 12H8520 - Newark, An Avnet Company
Chicago, IL, United States
Termi-Blok Pcb Mount 1&2 2P. 5 Rohs Compliant Buchanan - Te Connectivity
12H8520
Termi-Blok Pcb Mount 1&2 2P. 5 Rohs Compliant Buchanan - Te Connectivity 12H8520
TERMI-BLOK PCB MOUNT 1&2 2P. 5 ROHS COMPLIANT: YES

TERMI-BLOK PCB MOUNT 1&2 2P. 5 ROHS COMPLIANT: YES

Supplier's Site
Termi-Blok Pcb Mount 1&2 2P. 5 Amp - Te Connectivity - 41AJ7023 - Newark, An Avnet Company
Chicago, IL, United States
Termi-Blok Pcb Mount 1&2 2P. 5 Amp - Te Connectivity
41AJ7023
Termi-Blok Pcb Mount 1&2 2P. 5 Amp - Te Connectivity 41AJ7023
TERMI-BLOK PCB MOUNT 1&2 2P. 5

TERMI-BLOK PCB MOUNT 1&2 2P. 5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A113329-ND 368-282868-2 12H8520
Product Name Connectors, Interconnects Terminal Blocks Wire to Board Wire to Board 13.5A 300V Electronic Connector Termi-Blok Pcb Mount 1&2 2P. 5 Rohs Compliant Buchanan - Te Connectivity
Connector Type Wire to Board Connector
Mounting Through Hole Through Hole
Termination Screw - Rising Cage Clamp Solder
Contact Pitch 5 mm (0.1970 inch)
Unlock Full Specs
to access all available technical data