TE Connectivity PCB Terminal Blocks 282862-2

Description
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 2 Number of Rows : 1 Wire Entry Angle : 90° Wire Entry Location : Top Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 24 Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Post & Tail Length : 3.6 MM  [.142 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 2 Number of Rows : 1 Wire Entry Angle : 90° Wire Entry Location : Top Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 24 Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Post & Tail Length : 3.6 MM  [.142 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 282862-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
282862-2
PCB Terminal Blocks 282862-2
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 2 Number of Rows : 1 Wire Entry Angle : 90° Wire Entry Location : Top Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 24 Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Post & Tail Length : 3.6 MM  [.142 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Right Angle

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Wire Entry Angle : 90°
  • Wire Entry Location : Top

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 24
  • Contact Mating Area Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : .05 - 3
  • Wire Size (AWG) : 30 - 12

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Header
  • Wire Protection : With

Termination Features


  • Termination Post & Tail Length : 3.6 MM  [.142 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Terminal Blocks - 282862-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
282862-2
Terminal Blocks 282862-2
TERMI-BLOK PCB MOUNT 180 2P.5

TERMI-BLOK PCB MOUNT 180 2P.5

Buy Now
Fixed Terminal Blocks - 282862-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
282862-2
Fixed Terminal Blocks 282862-2
Fixed Terminal Blocks TERMI-BLOK PCB MOUNT 2ND 2P.5

Fixed Terminal Blocks TERMI-BLOK PCB MOUNT 2ND 2P.5

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 282862-2 282862-2 282862-2
Product Name PCB Terminal Blocks Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals EU RoHS Compliant with Exemptions VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 2 2
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 1-1546019-6-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Terminal Block Type Single Feed Through
View Details
PCB Terminal Blocks - 1-1986374-6 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers