TE Connectivity Terminal Blocks - Wire to Board 282860-3

Description
TERM BLK 3POS SIDE ENT 7.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 3POS SIDE ENT 7.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - A113328-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A113328-ND
Terminal Blocks - Wire to Board A113328-ND
TERM BLK 3POS SIDE ENT 7.5MM PCB

TERM BLK 3POS SIDE ENT 7.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 282860-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
282860-3
Fixed Terminal Blocks 282860-3
Fixed Terminal Blocks TERMI-BLOK PCB MOUNT 90 4P.

Fixed Terminal Blocks TERMI-BLOK PCB MOUNT 90 4P.

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number A113328-ND 282860-3
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Features Interlocking (Side)
# of Contacts 3 3
Contacts Pitch 7.49 mm (0.29 inches) 7.50 mm (0.30 inches)
Orientation 180° Vertical
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Block, Barrier, 3 Position, 3-1Awg; Pitch Spacing Blockmaster Electronics - 12P6776 - Newark, An Avnet Company
Specs
North American 3 to 1 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
Connection Products - 1492-IFM40F-FS240-4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Block Type Fuse Holder or Fuse Block
View Details