Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: Buchanan
Pitch: 0.200" (5.08mm)
Features: Interlocking (Side)
Package: Bulk
Housing Material: Polyamide (PA66), Nylon 6/6
Mating Orientation: Horizontal with Board
Contact Material - Plating: Brass - Tin Plated
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active
4 Pos 5.08mm Pitch PCB Terminal Block, 24A, 300V, Green Product overview: 282857-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 24A, 300V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-282857-4 can be used for catalog matching and distributor lookup.
"4 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
TERM BLK 4P SIDE ENT 5.08MM PCB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 368-282857-4 | A98361-ND | 282857-4 | |
| Product Name | Connectors, Interconnects Terminal Blocks Wire to Board | 24A 300V Electronic Connector | Wire to Board | Wire to Board |
| Connector Type | Wire to Board Connector | Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | Through Hole | |
| Termination | Solder | Screw - Rising Cage Clamp | ||
| Current Rating | 24.0 amps | 24.0 amps |