"3 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
3 Pos 5.08mm Terminal Block, 24A, 250V, Solder, Thru-Hole, Green Product overview: 282857-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 24A, 250V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-282857-3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1366076-282857-3
Category: Connectors, Interconnects - Terminal Blocks - Wire to Board
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Buchanan
Package: Bulk
Product Status: Active
Features: Interlocking (Side)
Base Product Number: 282857
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 12-30 AWG
Color: Green
Pitch: 0.200" (5.08mm)
Contact Material - Plating: Brass - Tin Plated
Housing Material: Polyamide (PA66), Nylon 6/6
Positions Per Level: 3
Number of Levels: 1
Torque - Screw: 0.79 Nm (7.0 Lb-In)
Current: 24 A
Voltage: 300 V
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Clamp Material - Plating: Brass - Nickel Plated
Screw Material - Plating: Brass - Nickel Plated
Screw Thread: M3
TERMI-BLOK PCB MOUNT 90 3P.5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A98360-ND | 368-282857-3 | 1366076-282857-3 | 76AC5281 |
| Product Name | Wire to Board | 24A 250V Electronic Connector | Connectors, Interconnects - Terminal Blocks - Wire to Board | Termi-Blok Pcb Mount 90 3P.5 Amp - Te Connectivity |
| Termination | Screw - Rising Cage Clamp | Solder | ||
| Mounting | Through Hole | Through Hole | ||
| Contact Pitch | 5.08 mm (0.2000 inch) |