2-Pos 5.08mm Pitch Terminal Block, 24A, 300V, Green, Brass/Tin Product overview: 282857-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 24A, 300V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-282857-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 368-282857-2 | A98359-ND |
| Product Name | 24A 300V Electronic Connector | Wire to Board |
| Gender | Female / Jack | |
| Termination | Screw | Screw - Rising Cage Clamp |
| Voltage Rating | 300 volts | |
| Current Rating | 24.0 amps |