TE Connectivity Rectangular Wire & Cable Connectors & Housings 2828522-8

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 275 Contact Layout : Circular Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 8.25 MICM  [325 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Dimensions Connector Height : 27.81 MM  [1.09 INCH ] Connector Length : 22.86 MM  [.9 INCH ] Connector Width : 35.8 MM  [1.41 INCH ] Wire Size (MMSQ) : 85 Wire Size (AWG) : 3/0 Electrical Characteristics Operating Voltage (VAC) : 1500 Operating Voltage (VDC) : 1500 Housing Features Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector System : Bus Bar-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 275 Contact Layout : Circular Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 8.25 MICM  [325 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Dimensions Connector Height : 27.81 MM  [1.09 INCH ] Connector Length : 22.86 MM  [.9 INCH ] Connector Width : 35.8 MM  [1.41 INCH ] Wire Size (MMSQ) : 85 Wire Size (AWG) : 3/0 Electrical Characteristics Operating Voltage (VAC) : 1500 Operating Voltage (VDC) : 1500 Housing Features Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector System : Bus Bar-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2828522-8 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2828522-8
Rectangular Wire & Cable Connectors & Housings 2828522-8
Body Features Primary Product Color : Black Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 275 Contact Layout : Circular Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 8.25 MICM  [325 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Dimensions Connector Height : 27.81 MM  [1.09 INCH ] Connector Length : 22.86 MM  [.9 INCH ] Connector Width : 35.8 MM  [1.41 INCH ] Wire Size (MMSQ) : 85 Wire Size (AWG) : 3/0 Electrical Characteristics Operating Voltage (VAC) : 1500 Operating Voltage (VDC) : 1500 Housing Features Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector System : Bus Bar-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 1
  • Number of Power Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 275
  • Contact Layout : Circular
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Mating Area Plating Material Thickness : 8.25 MICM  [325 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Contact Underplating Material : Nickel

Dimensions


  • Connector Height : 27.81 MM  [1.09 INCH ]
  • Connector Length : 22.86 MM  [.9 INCH ]
  • Connector Width : 35.8 MM  [1.41 INCH ]
  • Wire Size (MMSQ) : 85
  • Wire Size (AWG) : 3/0

Electrical Characteristics


  • Operating Voltage (VAC) : 1500
  • Operating Voltage (VDC) : 1500

Housing Features


  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Kit
  • Connector System : Bus Bar-to-Wire
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now Datasheet
Power Connectors - 2828522-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
2828522-8
Power Connectors 2828522-8
KIT,SOCKET, SNAP-LUG, 3/0, BLACK

KIT,SOCKET, SNAP-LUG, 3/0, BLACK

Buy Now
Swedesboro, NJ, United States
Power Connectors
2828522-8
Power Connectors 2828522-8
Power Connectors

Power Connectors

Buy Now
Specialized Connectors - A124413-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
A124413-ND
Specialized Connectors A124413-ND
Terminal Busbar Receptacle Connector Crimp 3/0 AWG

Terminal Busbar Receptacle Connector Crimp 3/0 AWG

Buy Now Datasheet
Specialized Connectors - 2828522-8 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
2828522-8
Specialized Connectors 2828522-8
CONN TERM BUSBAR RCPT 3/0AWG

CONN TERM BUSBAR RCPT 3/0AWG

Supplier's Site Datasheet
Kit,socket, Snap-Lug, 3/0, Black Amp - Te Connectivity - 76AC5278 - Newark, An Avnet Company
Chicago, IL, United States
Kit,socket, Snap-Lug, 3/0, Black Amp - Te Connectivity
76AC5278
Kit,socket, Snap-Lug, 3/0, Black Amp - Te Connectivity 76AC5278
KIT,SOCKET, SNAP-LUG, 3/0, BLACK

KIT,SOCKET, SNAP-LUG, 3/0, BLACK

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2828522-8 2828522-8 A124413-ND 2828522-8 76AC5278
Product Name Rectangular Wire & Cable Connectors & Housings Power Connectors Specialized Connectors Specialized Connectors Kit,socket, Snap-Lug, 3/0, Black Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Free-Hanging (In-Line)
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A130856-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Wire & Cable Connectors & Housings - 103688-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers