TE Connectivity Rectangular Wire & Cable Connectors & Housings 2828522-5

Description
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 275 Contact Layout : Circular Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 8.25 MICM  [325 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Dimensions Connector Height : 27.81 MM  [1.09 INCH ] Connector Length : 22.86 MM  [.9 INCH ] Connector Width : 35.8 MM  [1.41 INCH ] Wire Size (MMSQ) : 85 Wire Size (AWG) : 3/0 Electrical Characteristics Operating Voltage (VAC) : 1500 Operating Voltage (VDC) : 1500 Housing Features Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector System : Bus Bar-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 275 Contact Layout : Circular Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 8.25 MICM  [325 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Dimensions Connector Height : 27.81 MM  [1.09 INCH ] Connector Length : 22.86 MM  [.9 INCH ] Connector Width : 35.8 MM  [1.41 INCH ] Wire Size (MMSQ) : 85 Wire Size (AWG) : 3/0 Electrical Characteristics Operating Voltage (VAC) : 1500 Operating Voltage (VDC) : 1500 Housing Features Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector System : Bus Bar-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2828522-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2828522-5
Rectangular Wire & Cable Connectors & Housings 2828522-5
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 275 Contact Layout : Circular Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 8.25 MICM  [325 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Dimensions Connector Height : 27.81 MM  [1.09 INCH ] Connector Length : 22.86 MM  [.9 INCH ] Connector Width : 35.8 MM  [1.41 INCH ] Wire Size (MMSQ) : 85 Wire Size (AWG) : 3/0 Electrical Characteristics Operating Voltage (VAC) : 1500 Operating Voltage (VDC) : 1500 Housing Features Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector System : Bus Bar-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Yellow

Configuration Features


  • Number of Positions : 1
  • Number of Power Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 275
  • Contact Layout : Circular
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Mating Area Plating Material Thickness : 8.25 MICM  [325 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Contact Underplating Material : Nickel

Dimensions


  • Connector Height : 27.81 MM  [1.09 INCH ]
  • Connector Length : 22.86 MM  [.9 INCH ]
  • Connector Width : 35.8 MM  [1.41 INCH ]
  • Wire Size (MMSQ) : 85
  • Wire Size (AWG) : 3/0

Electrical Characteristics


  • Operating Voltage (VAC) : 1500
  • Operating Voltage (VDC) : 1500

Housing Features


  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Kit
  • Connector System : Bus Bar-to-Wire
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now Datasheet
Power Connectors - 2828522-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
2828522-5
Power Connectors 2828522-5
KIT,SOCKET, SNAP-LUG, 3/0, YELLOW

KIT,SOCKET, SNAP-LUG, 3/0, YELLOW

Buy Now
D-Sub Connector Assemblies - 17-2828522-5-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
17-2828522-5-ND
D-Sub Connector Assemblies 17-2828522-5-ND
KIT,SOCKET, SNAP-LUG, 3/0, YELLO

KIT,SOCKET, SNAP-LUG, 3/0, YELLO

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2828522-5 2828522-5 17-2828522-5-ND
Product Name Rectangular Wire & Cable Connectors & Housings Power Connectors D-Sub Connector Assemblies
Connector Type Rectangular Connectors, Heavy Duty D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-443961-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
D-Shaped Connectors - 1-338309-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers
D-Sub, D-Shaped Connector Accessories - A125383-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
2 suppliers