TE Connectivity PCB Terminal Blocks 282847-8

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 8 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 35° Wire Entry Location : Angled Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 17.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PA 66 Identification Marking Marking Color : Black Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 8 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 35° Wire Entry Location : Angled Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 17.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PA 66 Identification Marking Marking Color : Black Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 282847-8 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
282847-8
PCB Terminal Blocks 282847-8
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 8 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 35° Wire Entry Location : Angled Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 17.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PA 66 Identification Marking Marking Color : Black Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 1
  • Stacked Levels : Without
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 35°
  • Wire Entry Location : Angled

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 17.5
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .05 - 3
  • Wire Size (AWG) : 30 - 12

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : PA 66

Identification Marking


  • Marking Color : Black

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Screw Material : Brass
  • Screw Plating Material : Nickel
  • Thread Size : M3

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Header
  • Wire Protection : With

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Clamp & Screw
  • Termination Post & Tail Length : 3.8 MM  [.15 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminal Blocks - Wire to Board - A98097-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A98097-ND
Terminal Blocks - Wire to Board A98097-ND
TERM BLOCK 8POS 35DEG 5.08MM PCB

TERM BLOCK 8POS 35DEG 5.08MM PCB

Buy Now Datasheet
Terminal Blocks - 282847-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
282847-8
Terminal Blocks 282847-8
TERMI-BLOK PCB MOUNT 35 8P.5

TERMI-BLOK PCB MOUNT 35 8P.5

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
282847-8
Terminal Blocks 282847-8
Terminal Blocks

Terminal Blocks

Buy Now
Pluggable Terminal Blocks - 8219072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8219072
Pluggable Terminal Blocks 8219072
TE Connectivity 282847-8

TE Connectivity 282847-8

Supplier's Site
Pluggable Terminal Blocks - 1645782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1645782
Pluggable Terminal Blocks 1645782
TE Connectivity 282847-8

TE Connectivity 282847-8

Supplier's Site
Fixed Terminal Blocks - 282847-8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
282847-8
Fixed Terminal Blocks 282847-8
Fixed Terminal Blocks TERMI-BLOK PCB MOUNT 35 8P.5

Fixed Terminal Blocks TERMI-BLOK PCB MOUNT 35 8P.5

Buy Now Datasheet
Termi-Blok Pcb Mount 35 8P.5 Rohs Compliant Buchanan Te Connectivity - 12H8452 - Newark, An Avnet Company
Chicago, IL, United States
Termi-Blok Pcb Mount 35 8P.5 Rohs Compliant Buchanan Te Connectivity
12H8452
Termi-Blok Pcb Mount 35 8P.5 Rohs Compliant Buchanan Te Connectivity 12H8452
TERMI-BLOK PCB MOUNT 35 8P.5 ROHS COMPLIANT: YES

TERMI-BLOK PCB MOUNT 35 8P.5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 282847-8 A98097-ND 282847-8 282847-8 8219072 282847-8 12H8452
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Terminal Blocks Terminal Blocks Pluggable Terminal Blocks Fixed Terminal Blocks Termi-Blok Pcb Mount 35 8P.5 Rohs Compliant Buchanan Te Connectivity
Mounting Options PCB PCB PCB PCB; Through hole PCB
Approvals EU RoHS Compliant with Exemptions RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 110 C (-40 to 230 F)
# of Contacts 8 8 8 8
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986345-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks - 1-2213934-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
# of Contacts 10
View Details
2 suppliers
Barrier Strips - 1-1437665-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 16
View Details
3 suppliers
Barrier Strips - 1-1546296-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details