TE Connectivity PCB Terminal Blocks 282847-2

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 35° Wire Entry Location : Angled Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 17.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PA 66 Identification Marking Marking Color : Black Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 35° Wire Entry Location : Angled Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 17.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PA 66 Identification Marking Marking Color : Black Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 282847-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
282847-2
PCB Terminal Blocks 282847-2
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 35° Wire Entry Location : Angled Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 17.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PA 66 Identification Marking Marking Color : Black Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Stacked Levels : Without
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 35°
  • Wire Entry Location : Angled

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 17.5
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .05 - 3
  • Wire Size (AWG) : 30 - 12

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : PA 66

Identification Marking


  • Marking Color : Black

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Screw Material : Brass
  • Screw Plating Material : Nickel
  • Thread Size : M3

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Quantity : 300

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Header
  • Wire Protection : With

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Clamp & Screw
  • Termination Post & Tail Length : 3.8 MM  [.15 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Pluggable Terminal Blocks - 7176659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7176659
Pluggable Terminal Blocks 7176659
TE Connectivity 282847-2

TE Connectivity 282847-2

Supplier's Site
Pluggable Terminal Blocks - 7176659P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7176659P
Pluggable Terminal Blocks 7176659P
TE Connectivity 282847-2

TE Connectivity 282847-2

Supplier's Site
Pluggable Terminal Blocks - 1640793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1640793
Pluggable Terminal Blocks 1640793
TE Connectivity 282847-2

TE Connectivity 282847-2

Supplier's Site
Terminal Blocks - Wire to Board - A98348-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A98348-ND
Terminal Blocks - Wire to Board A98348-ND
TERM BLOCK 2POS 35DEG 5.08MM PCB

TERM BLOCK 2POS 35DEG 5.08MM PCB

Buy Now Datasheet
Terminal Blocks - 282847-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
282847-2
Terminal Blocks 282847-2
TERMI-BLOK PCB MOUNT 35 2P.5

TERMI-BLOK PCB MOUNT 35 2P.5

Buy Now
Terminal Blocks - 282847-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
282847-2
Terminal Blocks 282847-2
TER-BLK STK CONN

TER-BLK STK CONN

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
282847-2
Terminal Blocks 282847-2
Terminal Blocks

Terminal Blocks

Buy Now
Terminal Block, Pcb, 2 Position, 30-12Awg; Pitch Spacing Buchanan Te Connectivity - 30AC4113 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position, 30-12Awg; Pitch Spacing Buchanan Te Connectivity
30AC4113
Terminal Block, Pcb, 2 Position, 30-12Awg; Pitch Spacing Buchanan Te Connectivity 30AC4113
TERMINAL BLOCK, PCB, 2 POSITION, 30-12AWG; PITCH SPACING:5.08MM; NO. OF POSITIONS:2POSITIONS ; WIRE SIZE AWG MIN:30AWG; WIRE SIZE AWG MAX:12AWG; CONDUCTOR AREA CSA:3MM ; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:17.5A ROHS COMPLIANT: YES

TERMINAL BLOCK, PCB, 2 POSITION, 30-12AWG; PITCH SPACING:5.08MM; NO. OF POSITIONS:2POSITIONS; WIRE SIZE AWG MIN:30AWG; WIRE SIZE AWG MAX:12AWG; CONDUCTOR AREA CSA:3MM ; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:17.5A ROHS COMPLIANT: YES

Supplier's Site
Terminal Block, Pcb, 2 Position, 30-12Awg; Pitch Spacing Buchanan Te Connectivity - 12H8446 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position, 30-12Awg; Pitch Spacing Buchanan Te Connectivity
12H8446
Terminal Block, Pcb, 2 Position, 30-12Awg; Pitch Spacing Buchanan Te Connectivity 12H8446
TERMINAL BLOCK, PCB, 2 POSITION, 30-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:3mm²; Wire Connection Method:Screw; Rated Current:17.5A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION, 30-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:3mm²; Wire Connection Method:Screw; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site
Fixed Terminal Blocks - 282847-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
282847-2
Fixed Terminal Blocks 282847-2
Fixed Terminal Blocks 2 POS 35 DEG 5.08MM

Fixed Terminal Blocks 2 POS 35 DEG 5.08MM

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 282847-2 7176659 7176659P A98348-ND 282847-2 282847-2 30AC4113 282847-2
Product Name PCB Terminal Blocks Pluggable Terminal Blocks Pluggable Terminal Blocks Terminal Blocks - Wire to Board Terminal Blocks Terminal Blocks Terminal Block, Pcb, 2 Position, 30-12Awg; Pitch Spacing Buchanan Te Connectivity Fixed Terminal Blocks
Mounting Options PCB PCB; Through hole PCB PCB PCB
Approvals EU RoHS Compliant with Exemptions RoHS Compliant RoHS Compliant RoHS Compliant UL 94 V-0
Operating Temperature -40 to 110 C (-40 to 230 F)
# of Contacts 2 2 2 2 2
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546105-3 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
PCB Terminal Blocks - 1-1986874-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
PCB Terminal Blocks - 1-1546173-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details