"4 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole"
TERM BLK 4POS SIDE ENT 7.5MM PCB
TERMI-BLOK PCB MOUNT 90 4P. ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A98094-ND | 282844-4 | 12H8438 |
| Product Name | Wire to Board | Wire to Board | Termi-Blok Pcb Mount 90 4P. Rohs Compliant Buchanan - Te Connectivity |
| Termination | Screw - Rising Cage Clamp | ||
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 7.49 mm (0.2950 inch) | ||
| Contact Size (AWG) | 12 to 30 AWG | 12 to 30 AWG |