TE Connectivity PCB Terminal Blocks 282844-3

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 17.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 7.5 MM  [.295 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 17.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 7.5 MM  [.295 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 282844-3 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
282844-3
PCB Terminal Blocks 282844-3
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 17.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 7.5 MM  [.295 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1
  • Stacked Levels : Without
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 90°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 17.5
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 12

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 7.5 MM  [.295 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Screw Material : Brass
  • Screw Plating Material : Nickel
  • Thread Size : M3

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Quantity : 150

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Header
  • Wire Protection : With

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Clamp & Screw
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Pluggable Terminal Blocks - 7100113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7100113
Pluggable Terminal Blocks 7100113
TE Connectivity 282844-3

TE Connectivity 282844-3

Supplier's Site
Pluggable Terminal Blocks - 7100113P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7100113P
Pluggable Terminal Blocks 7100113P
TE Connectivity 282844-3

TE Connectivity 282844-3

Supplier's Site
Pluggable Terminal Blocks - 1641939 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1641939
Pluggable Terminal Blocks 1641939
TE Connectivity 282844-3

TE Connectivity 282844-3

Supplier's Site
Terminal Blocks - Wire to Board - A98093-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A98093-ND
Terminal Blocks - Wire to Board A98093-ND
TERM BLK 3POS SIDE ENT 7.5MM PCB

TERM BLK 3POS SIDE ENT 7.5MM PCB

Buy Now Datasheet
Terminal Blocks - 282844-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
282844-3
Terminal Blocks 282844-3
TERMI-BLOK PCB MOUNT 90 3P.

TERMI-BLOK PCB MOUNT 90 3P.

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
282844-3
Terminal Blocks 282844-3
Terminal Blocks

Terminal Blocks

Buy Now
Termina Block, Wtb, 30-12Awg, 3Pos; Pitch Spacing Buchanan Te Connectivity - 99B2220 - Newark, An Avnet Company
Chicago, IL, United States
Termina Block, Wtb, 30-12Awg, 3Pos; Pitch Spacing Buchanan Te Connectivity
99B2220
Termina Block, Wtb, 30-12Awg, 3Pos; Pitch Spacing Buchanan Te Connectivity 99B2220
TERMINA BLOCK, WTB, 30-12AWG, 3POS; Pitch Spacing:7.5mm; No. of Positions:3Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2mm²; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:300V RoHS Compliant: Yes

TERMINA BLOCK, WTB, 30-12AWG, 3POS; Pitch Spacing:7.5mm; No. of Positions:3Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2mm²; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site
Fixed Terminal Blocks - 282844-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
282844-3
Fixed Terminal Blocks 282844-3
Fixed Terminal Blocks TERMI-BLOK PCB MOUNT 90 3P.

Fixed Terminal Blocks TERMI-BLOK PCB MOUNT 90 3P.

Buy Now Datasheet
TERM BLK 3POS SIDE ENT 7.5MM PCB - 792-282844-3 - Utmel Electronic Limited
Hong Kong, China
TERM BLK 3POS SIDE ENT 7.5MM PCB
792-282844-3
TERM BLK 3POS SIDE ENT 7.5MM PCB 792-282844-3
TERM BLK 3POS SIDE ENT 7.5MM PCB

TERM BLK 3POS SIDE ENT 7.5MM PCB

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 282844-3 7100113 7100113P A98093-ND 282844-3 282844-3 99B2220 282844-3 792-282844-3
Product Name PCB Terminal Blocks Pluggable Terminal Blocks Pluggable Terminal Blocks Terminal Blocks - Wire to Board Terminal Blocks Terminal Blocks Termina Block, Wtb, 30-12Awg, 3Pos; Pitch Spacing Buchanan Te Connectivity Fixed Terminal Blocks TERM BLK 3POS SIDE ENT 7.5MM PCB
Mounting Options PCB PCB; Through hole PCB PCB PCB Through Hole
Approvals EU RoHS Compliant with Exemptions RoHS Compliant RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
# of Contacts 3 3 3 3 3 3
Contacts Pitch 7.50 mm (0.30 inches) 7.50 mm (0.30 inches) 7.50 mm (0.30 inches) 7.49 mm (0.29 inches) 7.50 mm (0.30 inches) 7.49 mm (0.29 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437667-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks - 1-1546074-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
PCB Terminal Blocks - 1-1986722-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details
5 suppliers