TE Connectivity PCB Terminal Blocks 282844-2

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 17.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 7.5 MM  [.295 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 17.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 7.5 MM  [.295 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 282844-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
282844-2
PCB Terminal Blocks 282844-2
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 17.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 7.5 MM  [.295 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Stacked Levels : Without
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 90°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 17.5
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 12

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 7.5 MM  [.295 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Screw Material : Brass
  • Screw Plating Material : Nickel
  • Thread Size : M3

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Header
  • Wire Protection : With

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Clamp & Screw
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminal Blocks - Wire to Board - A98092-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A98092-ND
Terminal Blocks - Wire to Board A98092-ND
TERM BLK 2POS SIDE ENT 7.5MM PCB

TERM BLK 2POS SIDE ENT 7.5MM PCB

Buy Now Datasheet
Terminal Blocks - 282844-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
282844-2
Terminal Blocks 282844-2
TER-BLK STK CONN

TER-BLK STK CONN

Buy Now
Terminal Blocks - 282844-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
282844-2
Terminal Blocks 282844-2
TERMI-BLOK PCB MOUNT 90 2P.

TERMI-BLOK PCB MOUNT 90 2P.

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
282844-2
Terminal Blocks 282844-2
Terminal Blocks

Terminal Blocks

Buy Now
Pluggable Terminal Blocks - 7100107 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7100107
Pluggable Terminal Blocks 7100107
TE Connectivity 282844-2

TE Connectivity 282844-2

Supplier's Site
Pluggable Terminal Blocks - 7100107P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7100107P
Pluggable Terminal Blocks 7100107P
TE Connectivity 282844-2

TE Connectivity 282844-2

Supplier's Site
Pluggable Terminal Blocks - 1648907 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1648907
Pluggable Terminal Blocks 1648907
TE Connectivity 282844-2

TE Connectivity 282844-2

Supplier's Site
Terminal Block, Pluggable, 2Pos; Pitch Spacing Buchanan Te Connectivity - 74T0647 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos; Pitch Spacing Buchanan Te Connectivity
74T0647
Terminal Block, Pluggable, 2Pos; Pitch Spacing Buchanan Te Connectivity 74T0647
TERMINAL BLOCK, PLUGGABLE, 2POS; Pitch Spacing:7.5mm; No. of Positions:2Positions ; Wire Size (AWG):30AWG to 12AWG; Conductor Area CSA:3mm²; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2POS; Pitch Spacing:7.5mm; No. of Positions:2Positions; Wire Size (AWG):30AWG to 12AWG; Conductor Area CSA:3mm²; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site
Fixed Terminal Blocks - 282844-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
282844-2
Fixed Terminal Blocks 282844-2
Fixed Terminal Blocks PCB MOUNT 90 2P

Fixed Terminal Blocks PCB MOUNT 90 2P

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 282844-2 A98092-ND 282844-2 282844-2 7100107 7100107P 74T0647 282844-2
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Terminal Blocks Terminal Blocks Pluggable Terminal Blocks Pluggable Terminal Blocks Terminal Block, Pluggable, 2Pos; Pitch Spacing Buchanan Te Connectivity Fixed Terminal Blocks
Mounting Options PCB PCB PCB PCB; Through hole PCB
Approvals EU RoHS Compliant with Exemptions RoHS Compliant RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 2 2 2 2 2
Contacts Pitch 7.50 mm (0.30 inches) 7.49 mm (0.29 inches) 7.50 mm (0.30 inches) 7.50 mm (0.30 inches) 7.50 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437666-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 9
View Details
Barrier Strips - 1-1546460-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks - 1-1776155-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1546296-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details