"8 Position Wire to Board Terminal Block Horizontal with Board 0.400"" (10.16mm) Through Hole"
TERMI-BLOK PCB MOUNT 90 8P.1 ROHS COMPLIANT: YES
TERM BLK 8P SIDE ENT 10.16MM PCB
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A98089-ND | 15H7146 | 282843-8 |
| Product Name | Wire to Board | Termi-Blok Pcb Mount 90 8P.1 Rohs Compliant Buchanan - Te Connectivity | Wire to Board |
| Termination | Screw - Rising Cage Clamp | ||
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 10.16 mm (0.4000 inch) | ||
| Contact Size (AWG) | 12 to 30 AWG | 12 to 30 AWG |