Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332224-282843-5
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Positions Per Level: 5
Number of Levels: 1
Pitch: 0.400" (10.16mm)
Color: Green
Features: Interlocking (Side)
Wire Gauge: 12-30 AWG
Housing Material: Polyamide (PA66), Nylon 6/6
Voltage: 600 V
Standard Package: 100
Mounting: Through Hole
Current: 17.5 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Contact Material - Plating: Brass - Tin Plated
Clamp Material - Plating: Brass - Nickel Plated
Screw Material - Plating: Brass - Nickel Plated
Torque - Screw: 0.79 Nm (7.0 Lb-In)
Screw Thread: M3
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A98087,2828435
Base Product Number: 282843
RoHS Status: RoHS Compliant
"5 Position Wire to Board Terminal Block Horizontal with Board 0.400"" (10.16mm) Through Hole"
TERMI-BLOK PCB MOUNT 90 5P.1 ROHS COMPLIANT: YES
282843-5 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1332224-282843-5 | A98087-ND | 12H8435 |
| Product Name | Connectors, Interconnects - Terminal Blocks - Wire to Board | Wire to Board | Termi-Blok Pcb Mount 90 5P.1 Rohs Compliant Buchanan - Te Connectivity |
| Connector Type | Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | |
| Current Rating | 17.5 amps |