TE Connectivity Standard Circular Connectors 2828420-2

Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Hermetically Sealed : No Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : Without Number of Positions : 6 Number of Signal Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Reverse Gender : No Housing Features Alignment Keyed : Insert Clocking Circular Connector Shell Size : 6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Polarization Code : Normal Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 2000 Shielded : Yes Other Field Serviceable : No Position Locations Omitted : 0 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : Yes Shell Type : Solder Mount Receptacle Usage Conditions Fluid Resistance : Immersion IP Dust Sealing Level : 5 IP Water Sealing Level : IP67 Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Hermetically Sealed : No Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : Without Number of Positions : 6 Number of Signal Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Reverse Gender : No Housing Features Alignment Keyed : Insert Clocking Circular Connector Shell Size : 6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Polarization Code : Normal Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 2000 Shielded : Yes Other Field Serviceable : No Position Locations Omitted : 0 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : Yes Shell Type : Solder Mount Receptacle Usage Conditions Fluid Resistance : Immersion IP Dust Sealing Level : 5 IP Water Sealing Level : IP67 Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2828420-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2828420-2
Standard Circular Connectors 2828420-2
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Hermetically Sealed : No Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : Without Number of Positions : 6 Number of Signal Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Reverse Gender : No Housing Features Alignment Keyed : Insert Clocking Circular Connector Shell Size : 6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Polarization Code : Normal Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 2000 Shielded : Yes Other Field Serviceable : No Position Locations Omitted : 0 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : Yes Shell Type : Solder Mount Receptacle Usage Conditions Fluid Resistance : Immersion IP Dust Sealing Level : 5 IP Water Sealing Level : IP67 Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer)
  • Hermetically Sealed : No
  • Shell Base Material : Aluminum 6061-T6
  • Shell Plating Material : Black Zinc Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : Without
  • Number of Positions : 6
  • Number of Signal Positions : 6

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5
  • Reverse Gender : No

Housing Features


  • Alignment Keyed : Insert Clocking
  • Circular Connector Shell Size : 6

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : Normal

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 2000
  • Shielded : Yes

Other


  • Field Serviceable : No
  • Position Locations Omitted : 0

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Sealable : Yes
  • Shell Type : Solder Mount Receptacle

Usage Conditions


  • Fluid Resistance : Immersion
  • IP Dust Sealing Level : 5
  • IP Water Sealing Level : IP67
  • Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Buy Now
Unspecified Connectors - 2828420-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
2828420-2
Unspecified Connectors 2828420-2
RECEPTACLE BATTERY PCB VERSION 7 POS

RECEPTACLE BATTERY PCB VERSION 7 POS

Buy Now
Industrial Circular, Rcpt, 7Pos, Panel; Product Range Te Connectivity - 48AC1574 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 7Pos, Panel; Product Range Te Connectivity
48AC1574
Industrial Circular, Rcpt, 7Pos, Panel; Product Range Te Connectivity 48AC1574
INDUSTRIAL CIRCULAR, RCPT, 7POS, PANEL; Product Range:O.C.H Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 7POS, PANEL; Product Range:O.C.H Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet
Receptacle Battery Pcb Version 7 Pos Amp - Te Connectivity - 41AJ7019 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Battery Pcb Version 7 Pos Amp - Te Connectivity
41AJ7019
Receptacle Battery Pcb Version 7 Pos Amp - Te Connectivity 41AJ7019
RECEPTACLE BATTERY PCB VERSION 7 POS

RECEPTACLE BATTERY PCB VERSION 7 POS

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2828420-2 2828420-2 48AC1574 41AJ7019
Product Name Standard Circular Connectors Unspecified Connectors Industrial Circular, Rcpt, 7Pos, Panel; Product Range Te Connectivity Receptacle Battery Pcb Version 7 Pos Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102161-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Rectangular Connectors - 103638-4 - 813583-103638-4 - Win Source Electronics
Specs
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Through Hole
View Details
4 suppliers