TE Connectivity Standard Circular Connectors 2828420-1

Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Hermetically Sealed : No Primary Product Color : Black Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : Without Number of Positions : 6 Number of Signal Positions : 6 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 1.5 Reverse Gender : No Housing Features Circular Connector Shell Size : 6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Polarization Code : Normal Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 2000 Shielded : Yes Other Field Serviceable : No Position Locations Omitted : All Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Prewired : Yes Sealable : Yes Shell Type : Solder Mount Receptacle Usage Conditions IP Dust Sealing Level : 5 IP Water Sealing Level : IP67 Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Hermetically Sealed : No Primary Product Color : Black Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : Without Number of Positions : 6 Number of Signal Positions : 6 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 1.5 Reverse Gender : No Housing Features Circular Connector Shell Size : 6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Polarization Code : Normal Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 2000 Shielded : Yes Other Field Serviceable : No Position Locations Omitted : All Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Prewired : Yes Sealable : Yes Shell Type : Solder Mount Receptacle Usage Conditions IP Dust Sealing Level : 5 IP Water Sealing Level : IP67 Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2828420-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2828420-1
Standard Circular Connectors 2828420-1
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Hermetically Sealed : No Primary Product Color : Black Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : Without Number of Positions : 6 Number of Signal Positions : 6 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 1.5 Reverse Gender : No Housing Features Circular Connector Shell Size : 6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Polarization Code : Normal Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 2000 Shielded : Yes Other Field Serviceable : No Position Locations Omitted : All Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Prewired : Yes Sealable : Yes Shell Type : Solder Mount Receptacle Usage Conditions IP Dust Sealing Level : 5 IP Water Sealing Level : IP67 Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer)
  • Hermetically Sealed : No
  • Primary Product Color : Black
  • Shell Base Material : Aluminum 6061-T6
  • Shell Plating Material : Black Zinc Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : Without
  • Number of Positions : 6
  • Number of Signal Positions : 6

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 1.5
  • Reverse Gender : No

Housing Features


  • Circular Connector Shell Size : 6

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : Normal

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 2000
  • Shielded : Yes

Other


  • Field Serviceable : No
  • Position Locations Omitted : All

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Type : Electrical Connector
  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Prewired : Yes
  • Sealable : Yes
  • Shell Type : Solder Mount Receptacle

Usage Conditions


  • IP Dust Sealing Level : 5
  • IP Water Sealing Level : IP67
  • Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Buy Now
Unspecified Connectors - 2828420-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
2828420-1
Unspecified Connectors 2828420-1
RECEPTACLE CONNECTOR ASSEMBLY PCB TAIL

RECEPTACLE CONNECTOR ASSEMBLY PCB TAIL

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
2828420-1
Unspecified Connectors 2828420-1
Unspecified Connectors

Unspecified Connectors

Buy Now
Receptacle Connector Assembly Pcb Tail Amp - Te Connectivity - 41AJ7018 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Connector Assembly Pcb Tail Amp - Te Connectivity
41AJ7018
Receptacle Connector Assembly Pcb Tail Amp - Te Connectivity 41AJ7018
RECEPTACLE CONNECTOR ASSEMBLY PCB TAIL

RECEPTACLE CONNECTOR ASSEMBLY PCB TAIL

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2828420-1 2828420-1 41AJ7018
Product Name Standard Circular Connectors Unspecified Connectors Receptacle Connector Assembly Pcb Tail Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 103233-7 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole
View Details
2 suppliers
Standard Circular Connectors - 1-1589061-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.0 amps
View Details
2 suppliers
Circular Connector Accessories - 17-100P160-11-2-Z-WR5-11-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details