Body Features Primary Product Material : Aluminum
Configuration Features Number of Fibers : 12
Dimensions Compatible Fiber Diameter (MICM) : 125
Product Type Features Fiber Optic Connector Type : Backplane Fiber Optic Mode : Multimode Fiber Optic Product Type : MT Ferrule Kit Without Pins
Usage Conditions Operating Temperature Range (DEGC) : -40 - 85
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Aluminum
Configuration Features Number of Fibers : 12
Dimensions Compatible Fiber Diameter (MICM) : 125
Product Type Features Fiber Optic Connector Type : Backplane Fiber Optic Mode : Multimode Fiber Optic Product Type : MT Ferrule Kit Without Pins
Usage Conditions Operating Temperature Range (DEGC) : -40 - 85
Body Features Primary Product Material : Aluminum
Configuration Features Number of Fibers : 12
Dimensions Compatible Fiber Diameter (MICM) : 125
Product Type Features Fiber Optic Connector Type : Backplane Fiber Optic Mode : Multimode Fiber Optic Product Type : MT Ferrule Kit Without Pins
Usage Conditions Operating Temperature Range (DEGC) : -40 - 85
Body Features
Primary Product Material : Aluminum
Configuration Features
Number of Fibers : 12
Dimensions
Compatible Fiber Diameter (MICM) : 125
Product Type Features
Fiber Optic Connector Type : Backplane
Fiber Optic Mode : Multimode
Fiber Optic Product Type : MT Ferrule Kit Without Pins