TE Connectivity Backplane Fiber Optics 2828413-2

Description
Body Features Primary Product Material : Aluminum Configuration Features Number of Fibers : 24 Dimensions Compatible Fiber Diameter (MICM) : 125 Product Type Features Fiber Optic Connector Type : VITA 66 Fiber Optic Mode : Multimode Fiber Optic Product Type : MT Ferrule Kit Without Pins Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Configuration Features Number of Fibers : 24 Dimensions Compatible Fiber Diameter (MICM) : 125 Product Type Features Fiber Optic Connector Type : VITA 66 Fiber Optic Mode : Multimode Fiber Optic Product Type : MT Ferrule Kit Without Pins Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Fiber Optics - 2828413-2 - TE Connectivity
Berwyn, PA, United States
Backplane Fiber Optics
2828413-2
Backplane Fiber Optics 2828413-2
Body Features Primary Product Material : Aluminum Configuration Features Number of Fibers : 24 Dimensions Compatible Fiber Diameter (MICM) : 125 Product Type Features Fiber Optic Connector Type : VITA 66 Fiber Optic Mode : Multimode Fiber Optic Product Type : MT Ferrule Kit Without Pins Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Material : Aluminum

Configuration Features


  • Number of Fibers : 24

Dimensions


  • Compatible Fiber Diameter (MICM) : 125

Product Type Features


  • Fiber Optic Connector Type : VITA 66
  • Fiber Optic Mode : Multimode
  • Fiber Optic Product Type : MT Ferrule Kit Without Pins

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Backplane Connector Accessories - 17-2828413-2-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
17-2828413-2-ND
Backplane Connector Accessories 17-2828413-2-ND
MT FERRULE KIT, MM, 24-F, W/O PI

MT FERRULE KIT, MM, 24-F, W/O PI

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2828413-2 17-2828413-2-ND
Product Name Backplane Fiber Optics Backplane Connector Accessories
Unlock Full Specs
to access all available technical data

Similar Products