TE Connectivity Backplane Fiber Optics 2828412-3

Description
Body Features Primary Product Material : Aluminum Configuration Features Number of Fibers : 12 Dimensions Compatible Fiber Diameter (MICM) : 125 Product Type Features Fiber Optic Connector Type : Plug-in Module Fiber Optic Mode : Multimode Fiber Optic Product Type : MT Ferrule Kit With Pins Usage Conditions Operating Temperature Range (DEGC) : -40 - 85
Request a Quote
Description
Body Features Primary Product Material : Aluminum Configuration Features Number of Fibers : 12 Dimensions Compatible Fiber Diameter (MICM) : 125 Product Type Features Fiber Optic Connector Type : Plug-in Module Fiber Optic Mode : Multimode Fiber Optic Product Type : MT Ferrule Kit With Pins Usage Conditions Operating Temperature Range (DEGC) : -40 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Fiber Optics - 2828412-3 - TE Connectivity
Berwyn, PA, United States
Backplane Fiber Optics
2828412-3
Backplane Fiber Optics 2828412-3
Body Features Primary Product Material : Aluminum Configuration Features Number of Fibers : 12 Dimensions Compatible Fiber Diameter (MICM) : 125 Product Type Features Fiber Optic Connector Type : Plug-in Module Fiber Optic Mode : Multimode Fiber Optic Product Type : MT Ferrule Kit With Pins Usage Conditions Operating Temperature Range (DEGC) : -40 - 85

Body Features


  • Primary Product Material : Aluminum

Configuration Features


  • Number of Fibers : 12

Dimensions


  • Compatible Fiber Diameter (MICM) : 125

Product Type Features


  • Fiber Optic Connector Type : Plug-in Module
  • Fiber Optic Mode : Multimode
  • Fiber Optic Product Type : MT Ferrule Kit With Pins

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 85
Buy Now
Mt Ferrule Kit,mm,12,pins,no Spring,plug Te Connectivity - 22AC7911 - Newark, An Avnet Company
Chicago, IL, United States
Mt Ferrule Kit,mm,12,pins,no Spring,plug Te Connectivity
22AC7911
Mt Ferrule Kit,mm,12,pins,no Spring,plug Te Connectivity 22AC7911
MT FERRULE KIT,MM,12,PINS,NO SPRING,PLUG

MT FERRULE KIT,MM,12,PINS,NO SPRING,PLUG

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2828412-3 22AC7911
Product Name Backplane Fiber Optics Mt Ferrule Kit,mm,12,pins,no Spring,plug Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products