TE Connectivity Backplane Fiber Optics 2828412-2

Description
Body Features Primary Product Material : Aluminum Configuration Features Number of Fibers : 24 Dimensions Compatible Fiber Diameter (MICM) : 125 Product Type Features Fiber Optic Connector Type : VITA 66 Fiber Optic Mode : Multimode Fiber Optic Product Type : MT Ferrule Kit With Pins Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Configuration Features Number of Fibers : 24 Dimensions Compatible Fiber Diameter (MICM) : 125 Product Type Features Fiber Optic Connector Type : VITA 66 Fiber Optic Mode : Multimode Fiber Optic Product Type : MT Ferrule Kit With Pins Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Fiber Optics - 2828412-2 - TE Connectivity
Berwyn, PA, United States
Backplane Fiber Optics
2828412-2
Backplane Fiber Optics 2828412-2
Body Features Primary Product Material : Aluminum Configuration Features Number of Fibers : 24 Dimensions Compatible Fiber Diameter (MICM) : 125 Product Type Features Fiber Optic Connector Type : VITA 66 Fiber Optic Mode : Multimode Fiber Optic Product Type : MT Ferrule Kit With Pins Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Material : Aluminum

Configuration Features


  • Number of Fibers : 24

Dimensions


  • Compatible Fiber Diameter (MICM) : 125

Product Type Features


  • Fiber Optic Connector Type : VITA 66
  • Fiber Optic Mode : Multimode
  • Fiber Optic Product Type : MT Ferrule Kit With Pins

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Backplane Connector Accessories - 17-2828412-2-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
17-2828412-2-ND
Backplane Connector Accessories 17-2828412-2-ND
MT FERRULE KIT, MM, 24-F, W/ PIN

MT FERRULE KIT, MM, 24-F, W/ PIN

Buy Now Datasheet
Connectors Unreviewed - 2828412-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
2828412-2
Connectors Unreviewed 2828412-2
MT FERRULE KIT, MM, 24-F, W/ P

MT FERRULE KIT, MM, 24-F, W/ P

Buy Now

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2828412-2 17-2828412-2-ND 2828412-2
Product Name Backplane Fiber Optics Backplane Connector Accessories Connectors Unreviewed
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - 1508-1248-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Panel Mount
View Details
3 suppliers
Compression Connectors - 010970-000 - TE Connectivity
Specs
Mounting Compression
View Details