TE Connectivity Backplane Fiber Optics 2828412-1

Description
Body Features Primary Product Material : Aluminum Configuration Features Number of Fibers : 12 Dimensions Compatible Fiber Diameter (MICM) : 125 Product Type Features Fiber Optic Connector Type : VITA 66 Fiber Optic Mode : Multimode Fiber Optic Product Type : MT Ferrule Kit With Pins Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Configuration Features Number of Fibers : 12 Dimensions Compatible Fiber Diameter (MICM) : 125 Product Type Features Fiber Optic Connector Type : VITA 66 Fiber Optic Mode : Multimode Fiber Optic Product Type : MT Ferrule Kit With Pins Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Fiber Optics - 2828412-1 - TE Connectivity
Berwyn, PA, United States
Backplane Fiber Optics
2828412-1
Backplane Fiber Optics 2828412-1
Body Features Primary Product Material : Aluminum Configuration Features Number of Fibers : 12 Dimensions Compatible Fiber Diameter (MICM) : 125 Product Type Features Fiber Optic Connector Type : VITA 66 Fiber Optic Mode : Multimode Fiber Optic Product Type : MT Ferrule Kit With Pins Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Material : Aluminum

Configuration Features


  • Number of Fibers : 12

Dimensions


  • Compatible Fiber Diameter (MICM) : 125

Product Type Features


  • Fiber Optic Connector Type : VITA 66
  • Fiber Optic Mode : Multimode
  • Fiber Optic Product Type : MT Ferrule Kit With Pins

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Backplane Connector Accessories - 17-2828412-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
17-2828412-1-ND
Backplane Connector Accessories 17-2828412-1-ND
MT FERRULE KIT, MM, 12-F, W/ PIN

MT FERRULE KIT, MM, 12-F, W/ PIN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2828412-1 17-2828412-1-ND
Product Name Backplane Fiber Optics Backplane Connector Accessories
Unlock Full Specs
to access all available technical data

Similar Products