TE Connectivity Pitch Spacing Amp Te Connectivity 282841-5.

Description
Pitch Spacing:5.08mm; No. of Positions:5Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:3mm²; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Pitch Spacing:5.08mm; No. of Positions:5Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:3mm²; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pitch Spacing Amp Te Connectivity - 28AC8355 - Newark, An Avnet Company
Chicago, IL, United States
Pitch Spacing Amp Te Connectivity
28AC8355
Pitch Spacing Amp Te Connectivity 28AC8355
Pitch Spacing:5.08mm; No. of Positions:5Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:3mm²; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Pitch Spacing:5.08mm; No. of Positions:5Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:3mm²; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 28AC8355
Product Name Pitch Spacing Amp Te Connectivity
North American 30 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437657-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-12D1-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Sensor supply terminal block - 2000-5352/1102-953 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers