3 Pos 5.08mm Pitch PCB Terminal Block, 17.5A, 300V, Green Product overview: 282841-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17.5A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17.5A, 300V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-282841-3 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332133-282841-3
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Color: Green
Features: Interlocking (Side)
Wire Gauge: 12-30 AWG
Housing Material: Polyamide (PA66), Nylon 6/6
Voltage: 300 V
Standard Package: 200
Mounting: Through Hole
Current: 17.5 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Contact Material - Plating: Brass - Tin Plated
Clamp Material - Plating: Brass - Nickel Plated
Screw Material - Plating: Brass - Nickel Plated
Torque - Screw: 0.79 Nm (7.0 Lb-In)
Screw Thread: M3
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 282841-3-ND,A98343,2
Base Product Number: 282841
RoHS Status: ROHS3 Compliant
"3 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
TERM BLK 3P SIDE ENT 5.08MM PCB
TERMINAL BLOCK, PCB, 3 POSITION, 30-12AWG; PITCH SPACING:5.08MM; NO. OF POSITIONS:3POSITIONS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 368-282841-3 | 1332133-282841-3 | A98343-ND | 282841-3 | 28AC8353 |
| Product Name | 17.5A 300V Electronic Connector | Connectors, Interconnects - Terminal Blocks - Wire to Board | Wire to Board | Wire to Board | Terminal Block, Pcb, 3 Position, 30-12Awg; Pitch Spacing Buchanan - Te Connectivity |
| Termination | Solder | Screw - Rising Cage Clamp | |||
| Voltage Rating | 300 volts | 300 volts | |||
| Current Rating | 17.5 amps | 17.5 amps | 17.5 amps | 17.5 amps | |
| Connector Type | Wire to Board Connector | Wire to Board Connector |