"2 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
Electronic Component
TERM BLK 2P SIDE ENT 5.08MM PCB
| DigiKey | Powell Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A98342-ND | 282841-2 | 282841-2 |
| Product Name | Wire to Board | Wire to Board | |
| Termination | Screw - Rising Cage Clamp | ||
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 5.08 mm (0.2000 inch) | ||
| Contact Size (AWG) | 12 to 30 AWG | 12 to 30 AWG |