TE Connectivity PCB Terminal Blocks 282841-2

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 17.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 17.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 282841-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
282841-2
PCB Terminal Blocks 282841-2
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 17.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Stacked Levels : Without
  • Wire Entry Angle : 90°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 17.5
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .05 - 3
  • Wire Size (AWG) : 30 - 12

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Screw Material : Brass
  • Screw Plating Material : Nickel
  • Thread Size : M3

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 300

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Header
  • Wire Protection : With

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Clamp & Screw
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
TERMI-BLOK PCB MOUNT 2P. 5 - 282841-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMI-BLOK PCB MOUNT 2P. 5
282841-2
TERMI-BLOK PCB MOUNT 2P. 5 282841-2
TERMI-BLOK PCB MOUNT 2P. 5

TERMI-BLOK PCB MOUNT 2P. 5

Buy Now
Terminal Blocks - 282841-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
282841-2
Terminal Blocks 282841-2
TERMI-BLOK PCB MOUNT 2P. 5

TERMI-BLOK PCB MOUNT 2P. 5

Buy Now
Terminal Blocks - 282841-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
282841-2
Terminal Blocks 282841-2
TER-BLK STK CONN

TER-BLK STK CONN

Buy Now
Terminal Blocks - Wire to Board - A98342-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A98342-ND
Terminal Blocks - Wire to Board A98342-ND
TERM BLK 2P SIDE ENT 5.08MM PCB

TERM BLK 2P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 7100362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7100362
Pluggable Terminal Blocks 7100362
TE Connectivity 282841-2

TE Connectivity 282841-2

Supplier's Site
Pluggable Terminal Blocks - 7100362P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7100362P
Pluggable Terminal Blocks 7100362P
TE Connectivity 282841-2

TE Connectivity 282841-2

Supplier's Site
Pluggable Terminal Blocks - 1641938 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1641938
Pluggable Terminal Blocks 1641938
TE Connectivity 282841-2

TE Connectivity 282841-2

Supplier's Site
Fixed Terminal Blocks - 282841-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
282841-2
Fixed Terminal Blocks 282841-2
Fixed Terminal Blocks 2 POS. PC/MNT. TERM.

Fixed Terminal Blocks 2 POS. PC/MNT. TERM.

Buy Now Datasheet
Terminal Block, Pcb, 2 Position, 30-12Awg; Pitch Spacing Buchanan Te Connectivity - 12H8419 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position, 30-12Awg; Pitch Spacing Buchanan Te Connectivity
12H8419
Terminal Block, Pcb, 2 Position, 30-12Awg; Pitch Spacing Buchanan Te Connectivity 12H8419
TERMINAL BLOCK, PCB, 2 POSITION, 30-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:3mm²; Wire Connection Method:Screw; Rated Current:17.5A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION, 30-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:3mm²; Wire Connection Method:Screw; Rated Current:17.5A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Terminal Block, 2, 300 V, 17.5 A, 30 Awg, 12 Awg, 3 Mm Rohs Compliant Buchanan Te Connectivity - 46Y9269 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Terminal Block, 2, 300 V, 17.5 A, 30 Awg, 12 Awg, 3 Mm Rohs Compliant Buchanan Te Connectivity
46Y9269
Wire-To-Board Terminal Block, 2, 300 V, 17.5 A, 30 Awg, 12 Awg, 3 Mm Rohs Compliant Buchanan Te Connectivity 46Y9269
Wire-To-Board Terminal Block, 2, 300 V, 17.5 A, 30 AWG, 12 AWG, 3 mm RoHS Compliant: Yes

Wire-To-Board Terminal Block, 2, 300 V, 17.5 A, 30 AWG, 12 AWG, 3 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 282841-2 282841-2 282841-2 282841-2 A98342-ND 7100362 7100362P 282841-2 12H8419 46Y9269
Product Name PCB Terminal Blocks TERMI-BLOK PCB MOUNT 2P. 5 Terminal Blocks Terminal Blocks Terminal Blocks - Wire to Board Pluggable Terminal Blocks Pluggable Terminal Blocks Fixed Terminal Blocks Terminal Block, Pcb, 2 Position, 30-12Awg; Pitch Spacing Buchanan Te Connectivity Wire-To-Board Terminal Block, 2, 300 V, 17.5 A, 30 Awg, 12 Awg, 3 Mm Rohs Compliant Buchanan Te Connectivity
Mounting Options PCB PCB PCB PCB Through hole PCB
Approvals EU RoHS Compliant with Exemptions RoHS Compliant RoHS Compliant RoHS Compliant UL 94 V-0
Operating Temperature -40 to 110 C (-40 to 230 F)
# of Contacts 2 2 2 2 2
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986713-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers
PCB Terminal Blocks - 1-1776114-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
PCB Terminal Blocks - 1-1546074-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers