TE Connectivity Rectangular Contact Insert, Rcpt, 16Pos; Product Range Te Connectivity 2828405-1

Description
RECTANGULAR CONTACT INSERT, RCPT, 16POS; Product Range:-; No. of Contacts:16Contacts; No. of Rows:-; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:Through Hole; Contact Material:- RoHS Compliant: Yes
Description
RECTANGULAR CONTACT INSERT, RCPT, 16POS; Product Range:-; No. of Contacts:16Contacts; No. of Rows:-; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:Through Hole; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Contact Insert, Rcpt, 16Pos; Product Range Te Connectivity - 74AH3229 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Contact Insert, Rcpt, 16Pos; Product Range Te Connectivity
74AH3229
Rectangular Contact Insert, Rcpt, 16Pos; Product Range Te Connectivity 74AH3229
RECTANGULAR CONTACT INSERT, RCPT, 16POS; Product Range:-; No. of Contacts:16Contacts; No. of Rows:-; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:Through Hole; Contact Material:- RoHS Compliant: Yes

RECTANGULAR CONTACT INSERT, RCPT, 16POS; Product Range:-; No. of Contacts:16Contacts; No. of Rows:-; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:Through Hole; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 74AH3229
Product Name Rectangular Contact Insert, Rcpt, 16Pos; Product Range Te Connectivity
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

406 Monel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Monel; Monel
NPT Thread 0.406 inches
View Details
0.046875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
Nylon Hole Plug - 8606 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread .875 [22.2]
View Details
2 suppliers