"5 Position Wire to Board Terminal Block Horizontal with Board 0.394"" (10.00mm) Through Hole"
TERM BLK 5P SIDE ENTRY 10MM PCB
TERMI-BLOK PCB MOUNT 90 5P. ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A135919-ND | 282838-5 | 12H8413 |
| Product Name | Wire to Board | Wire to Board | Termi-Blok Pcb Mount 90 5P. Rohs Compliant Buchanan - Te Connectivity |
| Termination | Screw - Rising Cage Clamp | ||
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 10.01 mm (0.3940 inch) | ||
| Contact Size (AWG) | 16 to 30 AWG | 16 to 30 AWG |