TE Connectivity PCB Terminal Blocks 282837-6

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.3 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.3 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 282837-6 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
282837-6
PCB Terminal Blocks 282837-6
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.3 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1
  • Stacked Levels : Without
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 90°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 13.5
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .05 - 1.3
  • Wire Size (AWG) : 30 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Screw Material : Brass
  • Screw Plating Material : Nickel
  • Thread Size : M3

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Header
  • Wire Protection : With

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Clamp & Screw
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminal Blocks - Wire to Board - A113322-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A113322-ND
Terminal Blocks - Wire to Board A113322-ND
TERM BLK 6P SIDE ENT 5.08MM PCB

TERM BLK 6P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Terminal Blocks - 282837-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
282837-6
Terminal Blocks 282837-6
TERMI-BLOK PCB MOUNT 6P

TERMI-BLOK PCB MOUNT 6P

Buy Now
Terminal Blocks - 282837-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
282837-6
Terminal Blocks 282837-6
TER-BLK STK CONN

TER-BLK STK CONN

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
282837-6
Terminal Blocks 282837-6
Terminal Blocks

Terminal Blocks

Buy Now
Pluggable Terminal Blocks - 7100378 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7100378
Pluggable Terminal Blocks 7100378
TE Connectivity 282837-6

TE Connectivity 282837-6

Supplier's Site
Pluggable Terminal Blocks - 7100378P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7100378P
Pluggable Terminal Blocks 7100378P
TE Connectivity 282837-6

TE Connectivity 282837-6

Supplier's Site
Pluggable Terminal Blocks - 1616253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1616253
Pluggable Terminal Blocks 1616253
TE Connectivity 282837-6

TE Connectivity 282837-6

Supplier's Site
Fixed Terminal Blocks - 282837-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
282837-6
Fixed Terminal Blocks 282837-6
Fixed Terminal Blocks 5.08MM PCB MOUNT 6P

Fixed Terminal Blocks 5.08MM PCB MOUNT 6P

Buy Now Datasheet
Terminal Block, Pcb, 6 Position, 30-16Awg; Pitch Spacing Buchanan Te Connectivity - 12H8406 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 6 Position, 30-16Awg; Pitch Spacing Buchanan Te Connectivity
12H8406
Terminal Block, Pcb, 6 Position, 30-16Awg; Pitch Spacing Buchanan Te Connectivity 12H8406
TERMINAL BLOCK, PCB, 6 POSITION, 30-16AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.4mm²; Wire Connection Method:Screw; Rated Current:13.5A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 6 POSITION, 30-16AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.4mm²; Wire Connection Method:Screw; Rated Current:13.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 282837-6 A113322-ND 282837-6 282837-6 7100378 7100378P 282837-6 12H8406
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Terminal Blocks Terminal Blocks Pluggable Terminal Blocks Pluggable Terminal Blocks Fixed Terminal Blocks Terminal Block, Pcb, 6 Position, 30-16Awg; Pitch Spacing Buchanan Te Connectivity
Mounting Options PCB PCB PCB PCB; Through hole PCB
Approvals EU RoHS Compliant with Exemptions RoHS Compliant RoHS Compliant RoHS Compliant UL 94 V-0
Operating Temperature -40 to 110 C (-40 to 230 F)
# of Contacts 6 6 6 6 6
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546105-3 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Terminals - 1-1326031-0 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
PCB Terminal Blocks - 1-1546625-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1437652-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
3 suppliers