TE Connectivity 13.5A 300V Electronic Connector 282837-2

Description
2 Pos 5.08mm Terminal Block, 13.5A, 300V, Thru-Hole, Green Product overview: 282837-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.5A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13.5A, 300V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-282837-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 Pos 5.08mm Terminal Block, 13.5A, 300V, Thru-Hole, Green Product overview: 282837-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.5A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13.5A, 300V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-282837-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
13.5A 300V Electronic Connector
368-282837-2
13.5A 300V Electronic Connector 368-282837-2
2 Pos 5.08mm Terminal Block, 13.5A, 300V, Thru-Hole, Green Product overview: 282837-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.5A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13.5A, 300V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-282837-2 can be used for catalog matching and distributor lookup.

2 Pos 5.08mm Terminal Block, 13.5A, 300V, Thru-Hole, Green Product overview: 282837-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.5A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13.5A, 300V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-282837-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire to Board - A113320-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
A113320-ND
Wire to Board A113320-ND
"2 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"

"2 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1336758-282837-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1336758-282837-2
Connectors, Interconnects - Terminal Blocks - Wire to Board 1336758-282837-2
Win Source Part Number: 1336758-282837-2 Category: Connectors, Interconnects - Terminal Blocks - Wire to Board Series: Buchanan Positions Per Level: 2 Number of Levels: 1 Pitch: 0.200" (5.08mm) Color: Green Features: Interlocking (Side) Package: Bulk Wire Gauge: 16-28 AWG Housing Material: Polyamide (PA66) , Nylon 6/6 Voltage: 300 V Standard Package: 300 Current: 13.5 A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Brass - Nickel Plated Screw Material - Plating: Brass - Nickel Plated Torque - Screw: 0.68 Nm (6 Lb-In) Screw Thread: M3 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 282837

Win Source Part Number: 1336758-282837-2
Category: Connectors, Interconnects - Terminal Blocks - Wire to Board
Series: Buchanan
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Color: Green
Features: Interlocking (Side)
Package: Bulk
Wire Gauge: 16-28 AWG
Housing Material: Polyamide (PA66) , Nylon 6/6
Voltage: 300 V
Standard Package: 300
Current: 13.5 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Contact Material - Plating: Brass - Tin Plated
Clamp Material - Plating: Brass - Nickel Plated
Screw Material - Plating: Brass - Nickel Plated
Torque - Screw: 0.68 Nm (6 Lb-In)
Screw Thread: M3
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Base Product Number: 282837

Buy Now Datasheet
Terminal Block, Pcb, 2 Position, 30-16Awg; Pitch Spacing Buchanan - Te Connectivity - 30AC4110 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position, 30-16Awg; Pitch Spacing Buchanan - Te Connectivity
30AC4110
Terminal Block, Pcb, 2 Position, 30-16Awg; Pitch Spacing Buchanan - Te Connectivity 30AC4110
TERMINAL BLOCK, PCB, 2 POSITION, 30-16AWG; PITCH SPACING:5.08MM; NO. OF POSITIONS:2POSITIONS ; WIRE SIZE AWG MIN:30AWG; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:1.4MM ; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:13.5A ROHS COMPLIANT: YES

TERMINAL BLOCK, PCB, 2 POSITION, 30-16AWG; PITCH SPACING:5.08MM; NO. OF POSITIONS:2POSITIONS; WIRE SIZE AWG MIN:30AWG; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:1.4MM ; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:13.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Wire to Board - 282837-2 - ODG (Origin Data Global)
Shenzhen, China
Wire to Board
282837-2
Wire to Board 282837-2
TERM BLK 2P SIDE ENT 5.08MM PCB

TERM BLK 2P SIDE ENT 5.08MM PCB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 368-282837-2 A113320-ND 1336758-282837-2 30AC4110 282837-2
Product Name 13.5A 300V Electronic Connector Wire to Board Connectors, Interconnects - Terminal Blocks - Wire to Board Terminal Block, Pcb, 2 Position, 30-16Awg; Pitch Spacing Buchanan - Te Connectivity Wire to Board
Termination Screw Screw - Rising Cage Clamp
Voltage Rating 250 volts 300 volts
Current Rating 13.5 amps 13.5 amps 13.5 amps 13.5 amps
Mounting Through Hole Through Hole Through Hole
Unlock Full Specs
to access all available technical data