TE Connectivity PCB Terminal Blocks 282836-7

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 7 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.3 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 7 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.3 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 282836-7 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
282836-7
PCB Terminal Blocks 282836-7
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 7 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.3 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 7
  • Number of Rows : 1
  • Stacked Levels : Without
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 90°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 13.5
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .05 - 1.3
  • Wire Size (AWG) : 30 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Screw Material : Brass
  • Screw Plating Material : Nickel
  • Thread Size : M3

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Header
  • Wire Protection : With

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Clamp & Screw
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminal Blocks - 282836-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
282836-7
Terminal Blocks 282836-7
TERMI-BLOK PCB MOUNT 90 7P.

TERMI-BLOK PCB MOUNT 90 7P.

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
282836-7
Terminal Blocks 282836-7
Terminal Blocks

Terminal Blocks

Buy Now
Pluggable Terminal Blocks - 1648602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1648602
Pluggable Terminal Blocks 1648602
TE Connectivity 282836-7

TE Connectivity 282836-7

Supplier's Site
Terminal Blocks - Wire to Board - A106366-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A106366-ND
Terminal Blocks - Wire to Board A106366-ND
TERM BLK 7POS SIDE ENTRY 5MM PCB

TERM BLK 7POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Termi-Blok Pcb Mount 90 7P. Rohs Compliant Buchanan Te Connectivity - 12H8400 - Newark, An Avnet Company
Chicago, IL, United States
Termi-Blok Pcb Mount 90 7P. Rohs Compliant Buchanan Te Connectivity
12H8400
Termi-Blok Pcb Mount 90 7P. Rohs Compliant Buchanan Te Connectivity 12H8400
TERMI-BLOK PCB MOUNT 90 7P. ROHS COMPLIANT: YES

TERMI-BLOK PCB MOUNT 90 7P. ROHS COMPLIANT: YES

Supplier's Site
Wire-To-Board Terminal Block, 7, 300 V, 13.5 A, 30 Awg, 16 Awg, 1.4 Mm Rohs Compliant Buchanan Te Connectivity - 19J4612 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Terminal Block, 7, 300 V, 13.5 A, 30 Awg, 16 Awg, 1.4 Mm Rohs Compliant Buchanan Te Connectivity
19J4612
Wire-To-Board Terminal Block, 7, 300 V, 13.5 A, 30 Awg, 16 Awg, 1.4 Mm Rohs Compliant Buchanan Te Connectivity 19J4612
Wire-To-Board Terminal Block, 7, 300 V, 13.5 A, 30 AWG, 16 AWG, 1.4 mm RoHS Compliant: Yes

Wire-To-Board Terminal Block, 7, 300 V, 13.5 A, 30 AWG, 16 AWG, 1.4 mm RoHS Compliant: Yes

Supplier's Site
Fixed Terminal Blocks - 282836-7 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
282836-7
Fixed Terminal Blocks 282836-7
Fixed Terminal Blocks 5.0MM PCB MOUNT 7P

Fixed Terminal Blocks 5.0MM PCB MOUNT 7P

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 282836-7 282836-7 282836-7 1648602 A106366-ND 12H8400 19J4612 282836-7
Product Name PCB Terminal Blocks Terminal Blocks Terminal Blocks Pluggable Terminal Blocks Terminal Blocks - Wire to Board Termi-Blok Pcb Mount 90 7P. Rohs Compliant Buchanan Te Connectivity Wire-To-Board Terminal Block, 7, 300 V, 13.5 A, 30 Awg, 16 Awg, 1.4 Mm Rohs Compliant Buchanan Te Connectivity Fixed Terminal Blocks
Mounting Options PCB PCB PCB; Through hole PCB PCB PCB
Approvals EU RoHS Compliant with Exemptions RoHS Compliant RoHS Compliant UL 94 V-0
Operating Temperature -40 to 110 C (-40 to 230 F)
# of Contacts 7 7 7 7
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986715-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Barrier Strips - 1-1437649-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 13
View Details
2 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 1-1546214-5-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Barrier Strips - 1-1546119-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 11
View Details
2 suppliers