TE Connectivity PCB Terminal Blocks 282836-6

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.3 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.3 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 282836-6 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
282836-6
PCB Terminal Blocks 282836-6
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.3 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1
  • Stacked Levels : Without
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 90°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 13.5
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .05 - 1.3
  • Wire Size (AWG) : 30 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Screw Material : Brass
  • Screw Plating Material : Nickel
  • Thread Size : M3

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Header
  • Wire Protection : With

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Clamp & Screw
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminal Blocks - Wire to Board - A98339-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A98339-ND
Terminal Blocks - Wire to Board A98339-ND
TERM BLK 6POS SIDE ENTRY 5MM PCB

TERM BLK 6POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Terminal Blocks - 282836-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
282836-6
Terminal Blocks 282836-6
TER-BLK STK CONN

TER-BLK STK CONN

Buy Now
Terminal Blocks - 282836-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
282836-6
Terminal Blocks 282836-6
TERMI-BLOK PCB MOUNT 90 6P.

TERMI-BLOK PCB MOUNT 90 6P.

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
282836-6
Terminal Blocks 282836-6
Terminal Blocks

Terminal Blocks

Buy Now
Pluggable Terminal Blocks - 3617702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
3617702
Pluggable Terminal Blocks 3617702
TE Connectivity 282836-6

TE Connectivity 282836-6

Supplier's Site
Pluggable Terminal Blocks - 1616047 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1616047
Pluggable Terminal Blocks 1616047
TE Connectivity 282836-6

TE Connectivity 282836-6

Supplier's Site
Terminal Block, Pcb, 6 Position, 30-16Awg; Pitch Spacing Buchanan Te Connectivity - 12H8399 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 6 Position, 30-16Awg; Pitch Spacing Buchanan Te Connectivity
12H8399
Terminal Block, Pcb, 6 Position, 30-16Awg; Pitch Spacing Buchanan Te Connectivity 12H8399
TERMINAL BLOCK, PCB, 6 POSITION, 30-16AWG; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.4mm²; Wire Connection Method:Screw; Rated Current:13.5A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 6 POSITION, 30-16AWG; Pitch Spacing:5mm; No. of Positions:6Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.4mm²; Wire Connection Method:Screw; Rated Current:13.5A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet
Standard Terminal Block, Wire To Board, Terminal Block, Pcb, Pcb Mount, 5 Mm, 6, 30 Awg Rohs Compliant Buchanan Te Connectivity - 87H8040 - Newark, An Avnet Company
Chicago, IL, United States
Standard Terminal Block, Wire To Board, Terminal Block, Pcb, Pcb Mount, 5 Mm, 6, 30 Awg Rohs Compliant Buchanan Te Connectivity
87H8040
Standard Terminal Block, Wire To Board, Terminal Block, Pcb, Pcb Mount, 5 Mm, 6, 30 Awg Rohs Compliant Buchanan Te Connectivity 87H8040
Standard Terminal Block, Wire to Board, Terminal Block, PCB, PCB Mount, 5 mm, 6, 30 AWG RoHS Compliant: Yes

Standard Terminal Block, Wire to Board, Terminal Block, PCB, PCB Mount, 5 mm, 6, 30 AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Terminal Blocks - 282836-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
282836-6
Fixed Terminal Blocks 282836-6
Fixed Terminal Blocks 5.0MM PCB MOUNT 6P

Fixed Terminal Blocks 5.0MM PCB MOUNT 6P

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 282836-6 A98339-ND 282836-6 282836-6 3617702 12H8399 87H8040 282836-6
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Terminal Blocks Terminal Blocks Pluggable Terminal Blocks Terminal Block, Pcb, 6 Position, 30-16Awg; Pitch Spacing Buchanan Te Connectivity Standard Terminal Block, Wire To Board, Terminal Block, Pcb, Pcb Mount, 5 Mm, 6, 30 Awg Rohs Compliant Buchanan Te Connectivity Fixed Terminal Blocks
Mounting Options PCB PCB PCB PCB; Through hole PCB PCB
Approvals EU RoHS Compliant with Exemptions RoHS Compliant RoHS Compliant UL 94 V-0
Operating Temperature -40 to 110 C (-40 to 230 F)
# of Contacts 6 6 6 6
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546840-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 14
View Details
Barrier Strips - 1-1546671-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
PCB Terminal Blocks - 1-1986835-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details