TE Connectivity PCB Terminal Blocks 282836-4

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 4 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.3 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 4 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.3 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 282836-4 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
282836-4
PCB Terminal Blocks 282836-4
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 4 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.3 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 90°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 13.5
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .05 - 1.3
  • Wire Size (AWG) : 30 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Screw Material : Brass
  • Screw Plating Material : Nickel
  • Thread Size : M3

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Header
  • Wire Protection : With

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Clamp & Screw
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Pluggable Terminal Blocks - 3617689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
3617689
Pluggable Terminal Blocks 3617689
TE Connectivity 282836-4

TE Connectivity 282836-4

Supplier's Site
Pluggable Terminal Blocks - 1648601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1648601
Pluggable Terminal Blocks 1648601
TE Connectivity 282836-4

TE Connectivity 282836-4

Supplier's Site
TERMI-BLOK PCB MOUNT 90 4P. - 282836-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMI-BLOK PCB MOUNT 90 4P.
282836-4
TERMI-BLOK PCB MOUNT 90 4P. 282836-4
TERMI-BLOK PCB MOUNT 90 4P.

TERMI-BLOK PCB MOUNT 90 4P.

Buy Now
Terminal Blocks - Wire to Board - A98078-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A98078-ND
Terminal Blocks - Wire to Board A98078-ND
TERM BLK 4POS SIDE ENTRY 5MM PCB

TERM BLK 4POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Terminal Blocks - 282836-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
282836-4
Terminal Blocks 282836-4
TER-BLK STK CONN

TER-BLK STK CONN

Buy Now
Terminal Blocks - 282836-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
282836-4
Terminal Blocks 282836-4
TERMI-BLOK PCB MOUNT 90 4P.

TERMI-BLOK PCB MOUNT 90 4P.

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
282836-4
Terminal Blocks 282836-4
Terminal Blocks

Terminal Blocks

Buy Now
Connector, Terminal Block; Wire Receptacle; 4 Pos.; 16-30 AWG; 0.197 in. CL; Sid - 70086278 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Terminal Block; Wire Receptacle; 4 Pos.; 16-30 AWG; 0.197 in. CL; Sid
70086278
Connector, Terminal Block; Wire Receptacle; 4 Pos.; 16-30 AWG; 0.197 in. CL; Sid 70086278
Terminal Block Connector, Brass Contact Material Tin contact mating area plating Brass contact material, screw plating nickel.

Terminal Block Connector, Brass Contact Material

  • Tin contact mating area plating
    Brass contact material, screw plating nickel.
Supplier's Site
Fixed Terminal Blocks - 282836-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
282836-4
Fixed Terminal Blocks 282836-4
Fixed Terminal Blocks 5.0MM PCB MOUNT 4P

Fixed Terminal Blocks 5.0MM PCB MOUNT 4P

Buy Now Datasheet
TERM BLK 4POS SIDE ENTRY 5MM PCB - 792-282836-4 - Utmel Electronic Limited
Hong Kong, China
TERM BLK 4POS SIDE ENTRY 5MM PCB
792-282836-4
TERM BLK 4POS SIDE ENTRY 5MM PCB 792-282836-4
TERM BLK 4POS SIDE ENTRY 5MM PCB

TERM BLK 4POS SIDE ENTRY 5MM PCB

Supplier's Site
Terminal Block, Pcb, 4 Position, 30-16Awg; Pitch Spacing Buchanan Te Connectivity - 12H8397 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 4 Position, 30-16Awg; Pitch Spacing Buchanan Te Connectivity
12H8397
Terminal Block, Pcb, 4 Position, 30-16Awg; Pitch Spacing Buchanan Te Connectivity 12H8397
TERMINAL BLOCK, PCB, 4 POSITION, 30-16AWG; Pitch Spacing:5mm; No. of Positions:4Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.4mm²; Wire Connection Method:Screw; Rated Current:13.5A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 4 POSITION, 30-16AWG; Pitch Spacing:5mm; No. of Positions:4Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.4mm²; Wire Connection Method:Screw; Rated Current:13.5A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 282836-4 3617689 282836-4 A98078-ND 282836-4 282836-4 70086278 282836-4 792-282836-4 12H8397
Product Name PCB Terminal Blocks Pluggable Terminal Blocks TERMI-BLOK PCB MOUNT 90 4P. Terminal Blocks - Wire to Board Terminal Blocks Terminal Blocks Connector, Terminal Block; Wire Receptacle; 4 Pos.; 16-30 AWG; 0.197 in. CL; Sid Fixed Terminal Blocks TERM BLK 4POS SIDE ENTRY 5MM PCB Terminal Block, Pcb, 4 Position, 30-16Awg; Pitch Spacing Buchanan Te Connectivity
Mounting Options PCB PCB; Through hole PCB PCB PCB PCB PCB Through Hole
Approvals EU RoHS Compliant with Exemptions RoHS Compliant RoHS Compliant UL Recognized Component Mark (US and Canadian) UL 94 V-0
Operating Temperature -40 to 110 C (-40 to 230 F)
# of Contacts 4 4 4 4 4
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546073-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Terminal Blocks - Wire to Board - A97964-ND - DigiKey
Specs
Mounting Options PCB
Features Lever Actuated
Operating Temperature 130 C (266 F)
View Details
Barrier Strips - 1-1546296-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details