TE Connectivity PCB Terminal Blocks 282836-3

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.3 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.3 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 282836-3 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
282836-3
PCB Terminal Blocks 282836-3
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.3 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1
  • Stacked Levels : Without
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 90°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 13.5
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .05 - 1.3
  • Wire Size (AWG) : 30 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Screw Material : Brass
  • Screw Plating Material : Nickel
  • Thread Size : M3

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Quantity : 200

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Header
  • Wire Protection : With

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Clamp & Screw
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminal Blocks - 282836-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
282836-3
Terminal Blocks 282836-3
TERMI-BLOK PCB MOUNT 90 3P.

TERMI-BLOK PCB MOUNT 90 3P.

Buy Now
Terminal Blocks - 282836-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
282836-3
Terminal Blocks 282836-3
TER-BLK STK CONN

TER-BLK STK CONN

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
282836-3
Terminal Blocks 282836-3
Terminal Blocks

Terminal Blocks

Buy Now
Pluggable Terminal Blocks - 3617673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
3617673
Pluggable Terminal Blocks 3617673
TE Connectivity 282836-3

TE Connectivity 282836-3

Supplier's Site
Pluggable Terminal Blocks - 1648600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1648600
Pluggable Terminal Blocks 1648600
TE Connectivity 282836-3

TE Connectivity 282836-3

Supplier's Site
Terminal Blocks - Wire to Board - A98077-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A98077-ND
Terminal Blocks - Wire to Board A98077-ND
TERM BLK 3POS SIDE ENTRY 5MM PCB

TERM BLK 3POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 3 Position, 30-16Awg; Pitch Spacing Buchanan Te Connectivity - 74C5853 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3 Position, 30-16Awg; Pitch Spacing Buchanan Te Connectivity
74C5853
Terminal Block, Pcb, 3 Position, 30-16Awg; Pitch Spacing Buchanan Te Connectivity 74C5853
TERMINAL BLOCK, PCB, 3 POSITION, 30-16AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.4mm²; Wire Connection Method:Screw; Rated Current:13.5A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 3 POSITION, 30-16AWG; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.4mm²; Wire Connection Method:Screw; Rated Current:13.5A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Terminal Block, 3, 300 V, 13.5 A, 30 Awg, 16 Awg, 1.4 Mm Rohs Compliant Buchanan Te Connectivity - 19J4609 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Terminal Block, 3, 300 V, 13.5 A, 30 Awg, 16 Awg, 1.4 Mm Rohs Compliant Buchanan Te Connectivity
19J4609
Wire-To-Board Terminal Block, 3, 300 V, 13.5 A, 30 Awg, 16 Awg, 1.4 Mm Rohs Compliant Buchanan Te Connectivity 19J4609
Wire-To-Board Terminal Block, 3, 300 V, 13.5 A, 30 AWG, 16 AWG, 1.4 mm RoHS Compliant: Yes

Wire-To-Board Terminal Block, 3, 300 V, 13.5 A, 30 AWG, 16 AWG, 1.4 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Terminal Block; Wire Receptacle; 3 Pos.; 16-30 AWG; 0.197 in. CL; Sid - 70086276 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Terminal Block; Wire Receptacle; 3 Pos.; 16-30 AWG; 0.197 in. CL; Sid
70086276
Connector, Terminal Block; Wire Receptacle; 3 Pos.; 16-30 AWG; 0.197 in. CL; Sid 70086276
Terminal Block Connector, Brass Contact Material Tin contact mating area plating Brass contact material, screw plating nickel.

Terminal Block Connector, Brass Contact Material

  • Tin contact mating area plating
    Brass contact material, screw plating nickel.
Supplier's Site
Fixed Terminal Blocks - 282836-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
282836-3
Fixed Terminal Blocks 282836-3
Fixed Terminal Blocks 5.0MM PCB MOUNT 3P

Fixed Terminal Blocks 5.0MM PCB MOUNT 3P

Buy Now Datasheet
TERM BLK 3POS SIDE ENTRY 5MM PCB - 792-282836-3 - Utmel Electronic Limited
Hong Kong, China
TERM BLK 3POS SIDE ENTRY 5MM PCB
792-282836-3
TERM BLK 3POS SIDE ENTRY 5MM PCB 792-282836-3
TERM BLK 3POS SIDE ENTRY 5MM PCB

TERM BLK 3POS SIDE ENTRY 5MM PCB

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 282836-3 282836-3 282836-3 3617673 A98077-ND 74C5853 19J4609 70086276 282836-3 792-282836-3
Product Name PCB Terminal Blocks Terminal Blocks Terminal Blocks Pluggable Terminal Blocks Terminal Blocks - Wire to Board Terminal Block, Pcb, 3 Position, 30-16Awg; Pitch Spacing Buchanan Te Connectivity Wire-To-Board Terminal Block, 3, 300 V, 13.5 A, 30 Awg, 16 Awg, 1.4 Mm Rohs Compliant Buchanan Te Connectivity Connector, Terminal Block; Wire Receptacle; 3 Pos.; 16-30 AWG; 0.197 in. CL; Sid Fixed Terminal Blocks TERM BLK 3POS SIDE ENTRY 5MM PCB
Mounting Options PCB PCB PCB; Through hole PCB PCB Through Hole
Approvals EU RoHS Compliant with Exemptions RoHS Compliant RoHS Compliant UL Recognized Component Mark (US and Canadian) UL 94 V-0
Operating Temperature -40 to 110 C (-40 to 230 F)
# of Contacts 3 3 3 3 3
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 1-1546019-3-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Terminal Block Type Single Feed Through
View Details
PCB Terminal Blocks - 1-2213935-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
# of Contacts 11
View Details
2 suppliers