TE Connectivity Wire to Board 282836-2

Description
"2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
Request a Quote Datasheet
Description
"2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - A98076-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
A98076-ND
Wire to Board A98076-ND
"2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"

"2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"

Buy Now Datasheet
Singapore, Singapore
13.5A 300V Electronic Connector
368-282836-2
13.5A 300V Electronic Connector 368-282836-2
2 Pos Terminal Block, 5mm Pitch, 13.5A, 300V, Solder ST, Thru-Hole Product overview: 282836-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.5A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13.5A, 300V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-282836-2 can be used for catalog matching and distributor lookup.

2 Pos Terminal Block, 5mm Pitch, 13.5A, 300V, Solder ST, Thru-Hole Product overview: 282836-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.5A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13.5A, 300V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-282836-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire to Board - 282836-2 - ODG (Origin Data Global)
Shenzhen, China
Wire to Board
282836-2
Wire to Board 282836-2
TERM BLK 2POS SIDE ENTRY 5MM PCB

TERM BLK 2POS SIDE ENTRY 5MM PCB

Supplier's Site Datasheet
Terminal Block, Pcb, 2 Position, 30-16Awg; Pitch Spacing Buchanan - Te Connectivity - 26AC6813 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position, 30-16Awg; Pitch Spacing Buchanan - Te Connectivity
26AC6813
Terminal Block, Pcb, 2 Position, 30-16Awg; Pitch Spacing Buchanan - Te Connectivity 26AC6813
TERMINAL BLOCK, PCB, 2 POSITION, 30-16AWG; PITCH SPACING:5MM; NO. OF POSITIONS:2POSITIONS ; WIRE SIZE AWG MIN:30AWG; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:1.4MM ; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:13.5A; COLOUR:GREEN ROHS COMPLIANT: YES

TERMINAL BLOCK, PCB, 2 POSITION, 30-16AWG; PITCH SPACING:5MM; NO. OF POSITIONS:2POSITIONS; WIRE SIZE AWG MIN:30AWG; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:1.4MM ; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:13.5A; COLOUR:GREEN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A98076-ND 368-282836-2 282836-2 26AC6813
Product Name Wire to Board 13.5A 300V Electronic Connector Wire to Board Terminal Block, Pcb, 2 Position, 30-16Awg; Pitch Spacing Buchanan - Te Connectivity
Termination Screw - Rising Cage Clamp Solder
Mounting Through Hole Through Hole
Contact Pitch 5 mm (0.1970 inch)
Contact Size (AWG) 16 to 30 AWG 16 to 30 AWG 30 AWG
Unlock Full Specs
to access all available technical data