TE Connectivity Wire to Board 282836-1

Description
"2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
Request a Quote Datasheet
Description
"2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - A135914-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
A135914-ND
Wire to Board A135914-ND
"2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"

"2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"

Buy Now Datasheet
Termi-Blok Pcb Mount 5,0Mm Peg Amp - Te Connectivity - 76AC5263 - Newark, An Avnet Company
Chicago, IL, United States
Termi-Blok Pcb Mount 5,0Mm Peg Amp - Te Connectivity
76AC5263
Termi-Blok Pcb Mount 5,0Mm Peg Amp - Te Connectivity 76AC5263
TERMI-BLOK PCB MOUNT 5,0MM PEG

TERMI-BLOK PCB MOUNT 5,0MM PEG

Supplier's Site
Termi-Blok Pcb Mount 5,0Mm Peg Te Connectivity - 15H7133 - Newark, An Avnet Company
Chicago, IL, United States
Termi-Blok Pcb Mount 5,0Mm Peg Te Connectivity
15H7133
Termi-Blok Pcb Mount 5,0Mm Peg Te Connectivity 15H7133
TERMI-BLOK PCB MOUNT 5,0MM PEG

TERMI-BLOK PCB MOUNT 5,0MM PEG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A135914-ND 76AC5263
Product Name Wire to Board Termi-Blok Pcb Mount 5,0Mm Peg Amp - Te Connectivity
Termination Screw - Rising Cage Clamp
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A28500-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details