9 Pos 2.54mm Pitch Wire-to-Board Terminal Block, 10A, 150V, Green Product overview: 282834-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 150V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-282834-9 can be used for catalog matching and distributor lookup.
"9 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole"
Win Source Part Number: 1366078-282834-9
Category: Connectors, Interconnects - Terminal Blocks - Wire to Board
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Buchanan
Package: Bulk
Product Status: Active
Base Product Number: 282834
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Affected
ECCN: EAR99
Wire Gauge: 16-30 AWG
Color: Green
Pitch: 0.100" (2.54mm)
Contact Material - Plating: Brass - Tin Plated
Housing Material: Polyamide (PA66), Nylon 6/6
Positions Per Level: 9
Number of Levels: 1
Torque - Screw: 0.2 Nm (1.7 Lb-In)
Current: 10 A
Voltage: 150 V
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Clamp Material - Plating: Brass - Nickel Plated
Screw Material - Plating: Steel, Stainless
Screw Thread: M1.6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 368-282834-9 | A122599-ND | 1366078-282834-9 |
| Product Name | 10A 150V Electronic Connector | Wire to Board | Connectors, Interconnects - Terminal Blocks - Wire to Board |
| Termination | Screw | Screw - Rising Cage Clamp | |
| Voltage Rating | 150 volts | ||
| Current Rating | 10.0 amps | 10.0 amps | |
| Mounting | Through Hole | Through Hole |