Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Housing Features
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Termination Features
Usage Conditions
TERM BLK 8P SIDE ENT 2.54MM PCB
10A 150V Green 16~30 Straight 2.54mm 1 8 Plugin,P=2.54mm Screw terminal ROHS
TERMINAL BLOCK, PCB, 8 POSITION, 30-16AWG; Pitch Spacing:2.54mm; No. of Positions:8Positions
Wire-To-Board Terminal Block, 8, 150 V, 10 A, 30 AWG, 16 AWG, 1.4 mm RoHS Compliant: Yes
TERM BLK 8P SIDE ENT 2.54MM PCB
Fixed Terminal Blocks 8P SIDE ENTRY 2.54mm
| TE Connectivity | RS Components, Ltd. | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 282834-8 | 8218886 | 282834-8 | 282834-8 | A98338-ND | 282834-8 | 72C5236 | 40Y2995 | 792-282834-8 | 282834-8 |
| Product Name | PCB Terminal Blocks | Pluggable Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks - Wire to Board | Connectors >> Screw terminal | Terminal Block, Pcb, 8 Position, 30-16Awg; Pitch Spacing Buchanan Te Connectivity | Wire-To-Board Terminal Block, 8, 150 V, 10 A, 30 Awg, 16 Awg, 1.4 Mm Rohs Compliant Buchanan Te Connectivity | TERM BLK 8P SIDE ENT 2.54MM PCB | Fixed Terminal Blocks |
| Mounting Options | PCB | PCB; Through hole | PCB | PCB | Straight | PCB; Through Hole | ||||
| Approvals | EU RoHS Compliant with Exemptions | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 | ||||||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | |||||||
| # of Contacts | 8 | 8 | 8 | 8 | 8 | |||||
| Contacts Pitch | 2.54 mm (0.10 inches) | 2.54 mm (0.10 inches) | 2.54 mm (0.10 inches) | 2.54 mm (0.10 inches) | 2.54 mm (0.10 inches) | 2.54 mm (0.10 inches) |