TE Connectivity Wire to Board 282834-8

Description
"8 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole"
Request a Quote Datasheet
Description
"8 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - A98338-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
A98338-ND
Wire to Board A98338-ND
"8 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole"

"8 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole"

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1366071-282834-8 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1366071-282834-8
Connectors, Interconnects - Terminal Blocks - Wire to Board 1366071-282834-8
Win Source Part Number: 1366071-282834-8 Category: Connectors, Interconnects - Terminal Blocks - Wire to Board Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Buchanan Package: Bulk Product Status: Active Base Product Number: 282834 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 16-30 AWG Color: Green Pitch: 0.100" (2.54mm) Contact Material - Plating: Brass - Tin Plated Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 8 Number of Levels: 1 Torque - Screw: 0.2 Nm (1.7 Lb-In) Current: 10 A Voltage: 150 V Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Clamp Material - Plating: Brass - Nickel Plated Screw Material - Plating: Steel, Stainless Screw Thread: M1.6

Win Source Part Number: 1366071-282834-8
Category: Connectors, Interconnects - Terminal Blocks - Wire to Board
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Buchanan
Package: Bulk
Product Status: Active
Base Product Number: 282834
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 16-30 AWG
Color: Green
Pitch: 0.100" (2.54mm)
Contact Material - Plating: Brass - Tin Plated
Housing Material: Polyamide (PA66), Nylon 6/6
Positions Per Level: 8
Number of Levels: 1
Torque - Screw: 0.2 Nm (1.7 Lb-In)
Current: 10 A
Voltage: 150 V
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Clamp Material - Plating: Brass - Nickel Plated
Screw Material - Plating: Steel, Stainless
Screw Thread: M1.6

Buy Now Datasheet
Singapore, Singapore
10A 150V Electronic Connector
368-282834-8
10A 150V Electronic Connector 368-282834-8
8 Pos PCB Terminal Block, 10A, 150V, 2.54mm Pitch, Green Product overview: 282834-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 150V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-282834-8 can be used for catalog matching and distributor lookup.

8 Pos PCB Terminal Block, 10A, 150V, 2.54mm Pitch, Green Product overview: 282834-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 150V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-282834-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal Block, Pcb, 8 Position, 30-16Awg; Pitch Spacing Buchanan - Te Connectivity - 28AC8351 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 8 Position, 30-16Awg; Pitch Spacing Buchanan - Te Connectivity
28AC8351
Terminal Block, Pcb, 8 Position, 30-16Awg; Pitch Spacing Buchanan - Te Connectivity 28AC8351
TERMINAL BLOCK, PCB, 8 POSITION, 30-16AWG; PITCH SPACING:2.54MM; NO. OF POSITIONS:8POSITIONS ; WIRE SIZE AWG MIN:30AWG; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:1.4MM ; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:10A ROHS COMPLIANT: YES

TERMINAL BLOCK, PCB, 8 POSITION, 30-16AWG; PITCH SPACING:2.54MM; NO. OF POSITIONS:8POSITIONS; WIRE SIZE AWG MIN:30AWG; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:1.4MM ; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:10A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A98338-ND 1366071-282834-8 368-282834-8 28AC8351
Product Name Wire to Board Connectors, Interconnects - Terminal Blocks - Wire to Board 10A 150V Electronic Connector Terminal Block, Pcb, 8 Position, 30-16Awg; Pitch Spacing Buchanan - Te Connectivity
Termination Screw - Rising Cage Clamp Screw
Mounting Through Hole Through Hole
Contact Pitch 2.54 mm (0.1000 inch)
Contact Size (AWG) 16 to 30 AWG 30 AWG
Unlock Full Specs
to access all available technical data