TE Connectivity PCB Terminal Blocks 282834-6

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.3 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 150 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M1.6 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.4 MM  [.133 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.3 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 150 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M1.6 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.4 MM  [.133 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 282834-6 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
282834-6
PCB Terminal Blocks 282834-6
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.3 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 150 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M1.6 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.4 MM  [.133 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1
  • Stacked Levels : Without
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 90°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .05 - 1.3
  • Wire Size (AWG) : 30 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 150

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Screw Material : Brass
  • Screw Plating Material : Nickel
  • Thread Size : M1.6

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Header
  • Wire Protection : With

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Clamp & Screw
  • Termination Post & Tail Length : 3.4 MM  [.133 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Pluggable Terminal Blocks - 7561007P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7561007P
Pluggable Terminal Blocks 7561007P
TE Connectivity 282834-6

TE Connectivity 282834-6

Supplier's Site
Pluggable Terminal Blocks - 7561007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7561007
Pluggable Terminal Blocks 7561007
TE Connectivity 282834-6

TE Connectivity 282834-6

Supplier's Site
Pluggable Terminal Blocks - 1644742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1644742
Pluggable Terminal Blocks 1644742
TE Connectivity 282834-6

TE Connectivity 282834-6

Supplier's Site
TERMI-BLOK PCB MOUNT 90 6P. - 282834-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMI-BLOK PCB MOUNT 90 6P.
282834-6
TERMI-BLOK PCB MOUNT 90 6P. 282834-6
TERMI-BLOK PCB MOUNT 90 6P.

TERMI-BLOK PCB MOUNT 90 6P.

Buy Now
Terminal Blocks - 282834-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
282834-6
Terminal Blocks 282834-6
TER-BLK STK CONN

TER-BLK STK CONN

Buy Now
Terminal Blocks - 282834-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
282834-6
Terminal Blocks 282834-6
TERMI-BLOK PCB MOUNT, 90 6P.

TERMI-BLOK PCB MOUNT, 90 6P.

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
282834-6
Terminal Blocks 282834-6
Terminal Blocks

Terminal Blocks

Buy Now
Terminal Blocks - Wire to Board - A98337-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A98337-ND
Terminal Blocks - Wire to Board A98337-ND
TERM BLK 6P SIDE ENT 2.54MM PCB

TERM BLK 6P SIDE ENT 2.54MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 282834-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
282834-6
Fixed Terminal Blocks 282834-6
Fixed Terminal Blocks 6P SIDE ENTRY 2.54mm

Fixed Terminal Blocks 6P SIDE ENTRY 2.54mm

Buy Now Datasheet
Terminal Block, Pcb, 6 Position, 30-16Awg; Pitch Spacing Buchanan Te Connectivity - 12H8390 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 6 Position, 30-16Awg; Pitch Spacing Buchanan Te Connectivity
12H8390
Terminal Block, Pcb, 6 Position, 30-16Awg; Pitch Spacing Buchanan Te Connectivity 12H8390
TERMINAL BLOCK, PCB, 6 POSITION, 30-16AWG; Pitch Spacing:2.54mm; No. of Positions:6Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.4mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 6 POSITION, 30-16AWG; Pitch Spacing:2.54mm; No. of Positions:6Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.4mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Terminal Block, 6, 150 V, 10 A, 30 Awg, 16 Awg, 1.4 Mm Rohs Compliant Buchanan Te Connectivity - 40Y2994 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Terminal Block, 6, 150 V, 10 A, 30 Awg, 16 Awg, 1.4 Mm Rohs Compliant Buchanan Te Connectivity
40Y2994
Wire-To-Board Terminal Block, 6, 150 V, 10 A, 30 Awg, 16 Awg, 1.4 Mm Rohs Compliant Buchanan Te Connectivity 40Y2994
Wire-To-Board Terminal Block, 6, 150 V, 10 A, 30 AWG, 16 AWG, 1.4 mm RoHS Compliant: Yes

Wire-To-Board Terminal Block, 6, 150 V, 10 A, 30 AWG, 16 AWG, 1.4 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 282834-6 7561007P 7561007 282834-6 282834-6 282834-6 A98337-ND 282834-6 12H8390 40Y2994
Product Name PCB Terminal Blocks Pluggable Terminal Blocks Pluggable Terminal Blocks TERMI-BLOK PCB MOUNT 90 6P. Terminal Blocks Terminal Blocks Terminal Blocks - Wire to Board Fixed Terminal Blocks Terminal Block, Pcb, 6 Position, 30-16Awg; Pitch Spacing Buchanan Te Connectivity Wire-To-Board Terminal Block, 6, 150 V, 10 A, 30 Awg, 16 Awg, 1.4 Mm Rohs Compliant Buchanan Te Connectivity
Mounting Options PCB PCB; Through hole PCB PCB PCB PCB
Approvals EU RoHS Compliant with Exemptions RoHS Compliant RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 105 C (-40 to 221 F)
# of Contacts 6 6 6 6 6
Contacts Pitch 2.54 mm (0.10 inches) 2.54 mm (0.10 inches) 2.54 mm (0.10 inches) 2.54 mm (0.10 inches) 2.54 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546821-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 18
View Details
Barrier Strips - 1-1546310-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
PCB Terminal Blocks - 1-1776261-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers