4 Pos 2.54mm Terminal Block, Straight, Solder, 10A, 150V, Green Product overview: 282834-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 150V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-282834-4 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Pitch: 0.100" (2.54mm)
Package: Bulk
Housing Material: Polyamide (PA66), Nylon 6/6
Mating Orientation: Horizontal with Board
Contact Material - Plating: Brass - Tin Plated
Clamp Material - Plating: Brass - Nickel Plated
Operating Temperature: -40°C ~ 105°C
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active
"4 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole"
TERMINAL BLOCK, PCB, 4 POSITION, 30-16AWG; PITCH SPACING:2.54MM; NO. OF POSITIONS:4POSITIONS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 368-282834-4 | A98335-ND | 26AC6812 | |
| Product Name | 10A 150V Electronic Connector | Connectors, Interconnects Terminal Blocks Wire to Board | Wire to Board | Terminal Block, Pcb, 4 Position, 30-16Awg; Pitch Spacing Buchanan - Te Connectivity |
| Termination | Solder | Screw - Rising Cage Clamp | ||
| Voltage Rating | 150 volts | |||
| Current Rating | 10.0 amps | 10.0 amps | ||
| Connector Type | Wire to Board Connector |