TERM BLK 2P SIDE ENT 2.54MM PCB
"2 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole"
TERMINAL BLOCK, PCB, 2 POSITION, 30-16AWG; PITCH SPACING:2.54MM; NO. OF POSITIONS:2POSITIONS
| ODG (Origin Data Global) | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 282834-2 | A98333-ND | 26AC6811 |
| Product Name | Wire to Board | Wire to Board | Terminal Block, Pcb, 2 Position, 30-16Awg; Pitch Spacing Buchanan - Te Connectivity |
| Connector Type | Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 150 volts | ||
| Current Rating | 10.0 amps | 10.0 amps |